Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Logic Output TLP2710(TP,E

Description
Win Source Part Number: 973298-TLP2710(TP,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 8mA Voltage - Forward (Vf) (Typ): 1.9V (Max) Rise / Fall Time (Typ): 11ns, 13ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP2710(TPETR,TLP271 0(TPECT,TLP2710(TPED KR,TLP2710(TP,E(T Base Product Number: TLP2710
Request a Quote Datasheet
Description
Win Source Part Number: 973298-TLP2710(TP,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 8mA Voltage - Forward (Vf) (Typ): 1.9V (Max) Rise / Fall Time (Typ): 11ns, 13ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP2710(TPETR,TLP271 0(TPECT,TLP2710(TPED KR,TLP2710(TP,E(T Base Product Number: TLP2710
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - TLP2710(TP,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
TLP2710(TP,E
Isolators - Optoisolators - Logic Output TLP2710(TP,E
Win Source Part Number: 973298-TLP2710(TP,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Current - DC Forward (If) (Max): 8mA Voltage - Forward (Vf) (Typ): 1.9V (Max) Rise / Fall Time (Typ): 11ns, 13ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP2710(TPETR,TLP271 0(TPECT,TLP2710(TPED KR,TLP2710(TP,E(T Base Product Number: TLP2710

Win Source Part Number: 973298-TLP2710(TP,E
Category: Isolators>Optoisolators - Logic Output
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 5MBd
Input Type: DC
Current - DC Forward (If) (Max): 8mA
Voltage - Forward (Vf) (Typ): 1.9V (Max)
Rise / Fall Time (Typ): 11ns, 13ns
Current - Output / Channel: 10 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 250ns, 250ns
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 6-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP2710(TPETR,TLP2710(TPECT,TLP2710(TPEDKR,TLP2710(TP,E(T
Base Product Number: TLP2710

Buy Now Datasheet
Logic Output Optoisolators - TLP2710(TP,E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
TLP2710(TP,E
Logic Output Optoisolators TLP2710(TP,E
OPTOCOUPLER HI SPEED LOGIC OUTPU

OPTOCOUPLER HI SPEED LOGIC OUTPU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators
Product Number TLP2710(TP,E TLP2710(TP,E
Product Name Isolators - Optoisolators - Logic Output Logic Output Optoisolators
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-785-W - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details