onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators MCT4

Description
Win Source Part Number: 1382875-MCT4 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 40 mA Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 1000VDC Current Transfer Ratio (Min): 15% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 500mV Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Supplier Device Package: TO-18 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: ON Semiconductor Base Product Number: MCT4 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382875-MCT4 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 40 mA Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 1000VDC Current Transfer Ratio (Min): 15% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 500mV Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Supplier Device Package: TO-18 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: ON Semiconductor Base Product Number: MCT4 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - MCT4 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
MCT4
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators MCT4
Win Source Part Number: 1382875-MCT4 Category: Isolators>Optoisolat ors>Transistor, Photovoltaic Output Optoisolators Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 40 mA Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 1000VDC Current Transfer Ratio (Min): 15% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 500mV Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Supplier Device Package: TO-18 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: ON Semiconductor Base Product Number: MCT4 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs

Win Source Part Number: 1382875-MCT4
Category: Isolators>Optoisolators>Transistor, Photovoltaic Output Optoisolators
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 40 mA
Voltage - Forward (Vf) (Typ): 1.3V
Number of Channels: 1
Voltage - Isolation: 1000VDC
Current Transfer Ratio (Min): 15% @ 10mA
Voltage - Output (Max): 30V
Vce Saturation (Max): 500mV
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Supplier Device Package: TO-18
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: ON Semiconductor
Base Product Number: MCT4
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10 pcs

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - MCT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
MCT4
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators MCT4
OPTOISO 1KV TRANSISTOR TO206AA

OPTOISO 1KV TRANSISTOR TO206AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number MCT4 MCT4
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator - ISO-FRDY-04-785-N - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details