Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators IL410-X019

Description
Win Source Part Number: 1339863-IL410-X019 Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tube Standard Package: 2,000 Output Type: Triac Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: Yes Static dV/dt (Min): 10kV/µs Turn On Time: 35µs Mounting Type: Surface Mount Package / Case: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: IL410 Product Status: Obsolete Approval Agency: CSA, UR, VDE Current - On State (It (RMS) ) (Max): 300 mA Voltage - Forward (Vf) (Typ): 1.16V Current - DC Forward (If) (Max): 60 mA Current - LED Trigger (Ift) (Max): 2mA
Request a Quote Datasheet
Description
Win Source Part Number: 1339863-IL410-X019 Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tube Standard Package: 2,000 Output Type: Triac Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: Yes Static dV/dt (Min): 10kV/µs Turn On Time: 35µs Mounting Type: Surface Mount Package / Case: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: IL410 Product Status: Obsolete Approval Agency: CSA, UR, VDE Current - On State (It (RMS) ) (Max): 300 mA Voltage - Forward (Vf) (Typ): 1.16V Current - DC Forward (If) (Max): 60 mA Current - LED Trigger (Ift) (Max): 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - IL410-X019 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IL410-X019
Isolators - Optoisolators - Triac, SCR Output Optoisolators IL410-X019
Win Source Part Number: 1339863-IL410-X019 Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tube Standard Package: 2,000 Output Type: Triac Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: Yes Static dV/dt (Min): 10kV/µs Turn On Time: 35µs Mounting Type: Surface Mount Package / Case: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: IL410 Product Status: Obsolete Approval Agency: CSA, UR, VDE Current - On State (It (RMS) ) (Max): 300 mA Voltage - Forward (Vf) (Typ): 1.16V Current - DC Forward (If) (Max): 60 mA Current - LED Trigger (Ift) (Max): 2mA

Win Source Part Number: 1339863-IL410-X019
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Package: Tube
Standard Package: 2,000
Output Type: Triac
Voltage - Off State: 600 V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 500µA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 10kV/µs
Turn On Time: 35µs
Mounting Type: Surface Mount
Package / Case: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: IL410
Product Status: Obsolete
Approval Agency: CSA, UR, VDE
Current - On State (It (RMS) ) (Max): 300 mA
Voltage - Forward (Vf) (Typ): 1.16V
Current - DC Forward (If) (Max): 60 mA
Current - LED Trigger (Ift) (Max): 2mA

Buy Now Datasheet
Isolators - Optoisolators - Triac, SCR Output Optoisolators - IL410-X019 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IL410-X019
Isolators - Optoisolators - Triac, SCR Output Optoisolators IL410-X019
OPTOISOLATOR 5.3KV TRIAC

OPTOISOLATOR 5.3KV TRIAC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number IL410-X019 IL410-X019
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators Isolators - Optoisolators - Triac, SCR Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-827-360E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.390mm(L), .980mm(W), .980mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details