IXYS Corporation Special Purpose Isolators CPC5902GS

Description
OPTOISO 3.75KV 2CH BIDIR 8SMD
Request a Quote Datasheet
Description
OPTOISO 3.75KV 2CH BIDIR 8SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Isolators - CPC5902GS - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Isolators
CPC5902GS
Special Purpose Isolators CPC5902GS
OPTOISO 3.75KV 2CH BIDIR 8SMD

OPTOISO 3.75KV 2CH BIDIR 8SMD

Supplier's Site Datasheet
Isolators - Special Purpose - CPC5902GS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Special Purpose
CPC5902GS
Isolators - Special Purpose CPC5902GS
Win Source Part Number: 1052988-CPC5902GS Category: Isolators>Special Purpose Type: I²C Repeater Package: Tube Standard Package: 50 Mounting: SMD (SMT) Input Type: I²C Number of Channels: 2 Voltage - Isolation: 3750Vrms Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): VO2601-X007T; VO2611-X007T; VO2630-X007T; LTV-827S; LTV-827S-TA1; TLP2662(TP1,F); ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: IXYS Integrated Circuits Division Other Names: CLA381 Base Product Number: CPC5902 Product Status: Obsolete Approval Agency: UR, TUV

Win Source Part Number: 1052988-CPC5902GS
Category: Isolators>Special Purpose
Type: I²C Repeater
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Input Type: I²C
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): VO2601-X007T; VO2611-X007T; VO2630-X007T; LTV-827S; LTV-827S-TA1; TLP2662(TP1,F);
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: IXYS Integrated Circuits Division
Other Names: CLA381
Base Product Number: CPC5902
Product Status: Obsolete
Approval Agency: UR, TUV

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Win Source Electronics
Product Category Optical Isolators Optical Isolators
Product Number CPC5902GS CPC5902GS
Product Name Special Purpose Isolators Isolators - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1030 nm Center - ISO-FRDY-05-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.060mm(L), .730mm(W), .730mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details