Everlight International Corp. Isolators - Optoisolators - Logic Output Optoisolators 6N137S(TA)-V

Description
Win Source Part Number: 1371568-6N137S(TA)-V Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Voltage - Supply: 7V Output Type: Open Collector Voltage - Forward (Vf) (Typ): 1.4V Data Rate: 10Mbps Number of Channels: 1 Current - Output / Channel: 50 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 40ns, 10ns Input Type: DC Current - DC Forward (If) (Max): 50mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Request a Quote Datasheet
Description
Win Source Part Number: 1371568-6N137S(TA)-V Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Voltage - Supply: 7V Output Type: Open Collector Voltage - Forward (Vf) (Typ): 1.4V Data Rate: 10Mbps Number of Channels: 1 Current - Output / Channel: 50 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 40ns, 10ns Input Type: DC Current - DC Forward (If) (Max): 50mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - 6N137S(TA)-V - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output Optoisolators
6N137S(TA)-V
Isolators - Optoisolators - Logic Output Optoisolators 6N137S(TA)-V
Win Source Part Number: 1371568-6N137S(TA)-V Category: Isolators - Optoisolators - Logic Output Optoisolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Everlight Electronics Co Ltd Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Voltage - Supply: 7V Output Type: Open Collector Voltage - Forward (Vf) (Typ): 1.4V Data Rate: 10Mbps Number of Channels: 1 Current - Output / Channel: 50 mA Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 40ns, 10ns Input Type: DC Current - DC Forward (If) (Max): 50mA Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns

Win Source Part Number: 1371568-6N137S(TA)-V
Category: Isolators - Optoisolators - Logic Output Optoisolators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Everlight Electronics Co Ltd
Product Status: Active
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Voltage - Supply: 7V
Output Type: Open Collector
Voltage - Forward (Vf) (Typ): 1.4V
Data Rate: 10Mbps
Number of Channels: 1
Current - Output / Channel: 50 mA
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 40ns, 10ns
Input Type: DC
Current - DC Forward (If) (Max): 50mA
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 5kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optical Isolators
Product Number 6N137S(TA)-V
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 5962-8876801PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details