Win Source Part Number: 1372001-CNY171SR2VM
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Base Product Number: CNY171
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Transistor with Base
Voltage - Output (Max): 70V
Voltage - Forward (Vf) (Typ): 1.35V
Number of Channels: 1
Current - Output / Channel: 50mA
Voltage - Isolation: 4170Vrms
Current Transfer Ratio (Min): 40% @ 10mA
Current Transfer Ratio (Max): 80% @ 10mA
Turn On / Turn Off Time (Typ): 2µs, 3µs
Rise / Fall Time (Typ): 4µs, 3.5µs (Max)
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Vce Saturation (Max): 400mV
OPTOISO 4.17KV TRANS W/BASE 6SMD
OPTOISO 4.17KV TRANS W/BASE 6SMD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Optical Isolators | Optical Isolators | Optical Isolators |
| Product Number | CNY171SR2VM | CNY171SR2VM | CNY171SR2VM |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators | Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators | Transistor, Photovoltaic Output Optoisolators |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |