Radwell International Datasheets for Active Noise Control Products

Active noise and vibration control systems are products such as controllers, sensors and actuators that monitor and cancel noise and/or vibration.
Active Noise Control Products: Learn more

Page: 1 2
Product Name Notes
10R1 J0=F7217. FREE 2 YEAR RADWELL WARRANTY
230V, 60A, 1P, AEGIS CRITICAL FILTER. FREE 2 YEAR RADWELL WARRANTY
278272042, LINE FILTER, TYPE: HLD FOR SK 500E (FOR EMC CLASS B), POWER IN 11 KW. FREE 2 YEAR RADWELL WARRANTY
3 PHASE BOOK STYLE FILTER 480VAC, 180A, WIRE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
3 PHASE REGEN FILTER 520VAC, 150A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
3100 SERIES, 316SS, IN-LINE FILTER V-140 MICRON KIT. FREE 2 YEAR RADWELL WARRANTY
3100 SERIES, 316SS, IN-LINE FILTER V-20 MICRON KIT. FREE 2 YEAR RADWELL WARRANTY
AC LINE FILTER, 16 AMP, 3 PHASE, 520 VAC, 50/60 HZ, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
AC LINE FILTER, 24AMPS AC, 115/230VAC, -50/60HZ, CLASS A, CE APPROVED. FREE 2 YEAR RADWELL WARRANTY
AC LINE FILTER, 500 VOLT AC, 100 AMP, 3 PHASE, 2094-AC32-M05-S, 2094-BC07-M05-S/M. FREE 2 YEAR RADWELL WARRANTY
AC LINE FILTER, ULTRA, 10 AMPS, 1 PHASE, OPERN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
AC LINE FILTER, ULTRA, 23 AMP, 460 VAC, 3 PHASE, 80 MA, 20 W, LENGTH:8.42 INCH, DEPTH:8.04 INCH, WIDTH:1.85 INCH. FREE 2 YEAR RADWELL WARRANTY
AC LINE FILTER, ULTRA, 23 AMPS, 1 PHASE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
AC LINE FILTER, ULTRA, 30 AMPS, 460V, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
AC LINE FILTER, ULTRA, 36 AMPS, 1 PHASE, 250 VAC, 50C, METAL, LINE/LOAD MARKINGS, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
AC LINE FILTER, ULTRA, 36 AMPS, 3 PHASE, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
AC, SINGLE PHASE, EMI RFI, POWER LINE, VIDEO NOISE FILTER, SUPPRESSOR, 250V, 30A. FREE 2 YEAR RADWELL WARRANTY
ACTIVE TRACKING FILTER, 20 AMP, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Panel Accessories 2097-F4
ALLEN BRADLEY Panel Accessories 22-RF5P7-AS
ALLEN BRADLEY Panel Accessories 25-RF7P5-AL
AN SILENCER, AN OTHER SIZE STANDARD (PT), SILENCER. FREE 2 YEAR RADWELL WARRANTY
ANVER CORP Panel Accessories FLTPE-1
BANANA JACK, SOLDER LUG, YELLOW; GENDER:JACK; CONNECTOR MOUNTING:PANEL MOUNT; CURRENT RATING:-; VOLTAGE RATING:-; CONTACT PLATING:NICKEL PLATED CONTACTS; CONNECTOR COLOUR:YELLOW; CONTACT MATERIAL:BRASS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
BROADBAND EMI SPLIT/SNAP ON CABLE CORE, 320OHM RESISTANCE/100MHZ, 18.9MM OUTER DIAMETER, 7.05MM INNER DIAMETER, 32.5MM LENGTH, 25-300MHZ FREQUENCY RATING, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CABINET FILTER MAT, FILTER MEDIUM, SINAMICS, G150 / S150, IP54, SPARE, WHITE. FREE 2 YEAR RADWELL WARRANTY
CABLE EMI NOISE FILTER, SNAP-ON CASE, 100MHZ FILTER RATING, SERIES 270R, 21MM OUTER DIAMETER, 6.8MM INNER DIAMETER, 41.7MM LENGTH, 270 OHM RESISTANCE RATING, 6.45MM CABLE DIAMETER MAX, ROHS COMPLIANT. FREE...
CE FILTER, 200-400HP, GV3000. FREE 2 YEAR RADWELL WARRANTY
CHOKE RING CORE CURRENT-COMPENSATED 1.6A 2X10MH. FREE 2 YEAR RADWELL WARRANTY
COMMON MODE FILTER, 3 TOROID RINGS, WITH INSTALLATION ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR SUPPRESSOR, DIODE, 0-240 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR SUPPRESSOR, VARISTOR, 230VAC/DC, S00-VG-230-S. FREE 2 YEAR RADWELL WARRANTY
CONTROL CONCEPTS, I-107, I107, NOISE FILTER, 7.5AMP, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CORCOM Panel Accessories 20VK1
CORCOM, EMI FILTER 07 PWIM-4002 7-1609099-0 F44224A, 60A, -48V. FREE 2 YEAR RADWELL WARRANTY
DATA LINE FILTER/FERRITE RING 10MHZ 51.5X25.5X17.5. FREE 2 YEAR RADWELL WARRANTY
DATALINE FILTER LOW V. FREE 2 YEAR RADWELL WARRANTY
DELTA GROUP ELECTRONICS Panel Accessories 10DRCG5
DEVICE, REFLECTIVE WAVE REDUCTION, 400-480 VAC, 35 AMP, PANEL MOUNT, USE WITH ALL AC INVERTERS WITH LONG MOTOR LEAD LENGTHS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTUER, FILTER, 3Ø, IR=25AMP, VR=520/300V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER - 04/01/2015, MAINS FILTER, SIMODRIVE 611, FOR UNREGULATED POWER SUPPLY, 25 AMP, 480 VAC, 45/65 HZ, 10 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2011, 3-LINE FILTER, 2 AMP, 380-480 VAC, 50/60HZ, WITH LINE COMMUTATING REACTOR, RADIO INTERFERENCE SUPPRESSION, GROUP 1, CLASS B, UL APPROVAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01.10.2014, RFI FILTER, MICROMASTER, CLASS A FOOTPRINT FILTER, 25 AMP, 275-480 V, SUITABLE FOR UNITS: MM400/3, MMV400/3, MM550/3, MMV550/3, MM750/3, MMV750/3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/10/2014, EMC FILTER, 3 PHASE, 12 AMP, 275/480 VAC, 50/60 HZ, FOR UNITS: MM220/3 MMV220/3 MM300/3 MMV300/3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 02/15/2007, RFI SUPPRESSION FILTER, PHASES:3, UN1: 500 V, 60 HZ, EFF: 20 AMP, IABL: 20 MA, VDE: 0550, TA/ISOKL: 45/B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 02/23/2014, CONTROL FILTER, EMC, CE,30 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09/02/06, FILTER MODULE, SIMODRIVE 611 MAINS, 36 KW, 67 AMP, 440/250 VAC, 45-65 HZ, BLOCK TYPE CURRENT MODE, REPLACED BY 6SL3000-0BE23-6AA0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2016, LINE FILTER, SINAMICS/SIMODRIVE 611, FOR 36 KW ACTIVE LINE MODULE, 3 PHASE, 380-480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2019, LC FILTER, OUTPUT, MICROMASTER 4, 3 PHASE, 11.2 AMP, 380-480 VAC, 2.2 KW, B FRAME, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/31/2014, LINE FILTER ASSEMBLY, INPUT RFI, 150 AMP, 460 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2-18-2013, INPUT RFI FILTER, 30AMP, 460VAC, FRAME 4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2014-12-30, DRIVE FILTER, EMC/CE, 16 AMP, 200/480V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2014-12-30, INPUT RFI FILTER, 7 AMP, 200/480 VAC, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2014-12-30,RFI FILTER, 14.3AMP, 3PHASE, 460VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER NOISE PROTECTION FILTER, TRANSIENT, 120 V, 3 AMP, 10 KHZ 50 MHZ, 39 KA PERK SURGE, 85 DB TO 100 KHZ NOISE ATTENUATION RANGE, DIN RAIL MOUNT.
DISCONTINUED BY MANUFACTURER SINCE - 09/30/2020, SIMOVERT MASTERDRIVES VECTOR CONTROL / MOTION CONTROL RADIO INTERFACE, SUPPR. FILTER, 320 AMP, 3 PHASE, 380-460 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, 1336 DRIVE FILTER, 30 WATTS POWER DISSIPATION, 200-480 V, 3PH, 27 AMP, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 15.02.2007, RFI SUPPRESSION FILTER, PM500, SIDAC-F, PHASES: 3, UN1(V): 500, F(HZ): 50-60, IEFF (A): 12, IABL(MA): 30, EN 133200, TA/ISOKL: 45/B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC LINE FILTER, RFI, 23 AMP, 1 PHASE, 2 WIRE, 250V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC NOISE FILTER, 200 SERIES, 1 PHASE, 120V, 2.5 AMP CONTINUOUS, PANEL MOUNT, (REPLACED BY: 275120NF002AN3N0). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC NOISE FILTER, 200 SERIES, 1 PHASE, 120V, 2.5 AMP CONTINUOUS, PANEL MOUNT, (SAME AS: ISLATROL IC+102). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC POWER FILTER, ISLATROL, 15 AMP, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC POWER LINE FILTER, ISLATROL, 1 PHASE, 30 AMP, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTIVE TRACKING FILTER, 120 VAC, 50/60 HZ, 5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTIVE TRACKING FILTER, 120VAC, 50/60HZ, 15A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTIVE TRACKING FILTER, FLANGE MOUNT, 120 VAC, 50/60 HZ, 7.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BANDPASS FILTER, 914.5 MHZ CENTER FREQUENCY, 26 MHZ RELATIVE BW3, 50 OHMS IMPEDANCE, 9 WATTS, -10 TO 65 C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHASSIS FILTER 16AMP 250VAC 50/60HZ HPF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL FILTER, 80 AMP, 3 X 200/460 VAC, 50/60 HZ, FILTER , EMC / CE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT RFI FILTER, 520V 50/60HZ, 75A, 5S030317. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01.10.2016, LINE FILTER, FOR 80 KW ACTIVE LINE MODULE, 3 PHASE, 380-480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRIVE LINE FILTER, 7 AMP, 1 PHASE, 200-240 VAC, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ECM FILTER, 48 AMP, FOR 1336 FORCE AC DRIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMC FILTER, 14 AMP, 250VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMC FILTER, 16AMP, 3PH, 528VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMC FILTER, 22 AMP, 1 PHASE, 250 VAC, 50-60 HZ, 33 MA LEAKAGE CURRENT, FOR MICROFLEX E100 SERIES UNITS, 0 TO 40 DEGREE C . FREE 2...
DISCONTINUED BY MANUFACTURER, EMC FILTER, FOR D740-050 TO 080, EXTERNAL FOOTPRINT MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMC/RFI FILTER, 10 AMP, 3 PHASE, 480 VAC, 50/60 HZ, IP00. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMC/RFI FILTER, 32 AMP, 3 PHASE, 500 VAC, 50/60 HZ, IP00. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER / MOV ASSEMBLY, 3 PHASE 480VAC DELTA, .47UF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER / MOV ASSEMBLY, 3 PHASE, WYE/DELTAL COMBO, 460VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER / MOV ASSEMBLY, H2-D, WYE/DELTA COMBO, 575VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER / MOV ASSEMBLY,WYE/DELTA COMBO, 01/1.0 230 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER / MOV ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, 10 AMP, 250 VAC, 50/6 0HZ, 3 PHASE, 3 LINE, LOW FREQUENCY HIGH ATTENUATION, FOR AC SERVO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, 19.6-25 AMP, 278-480 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, 20AMP, 250VAC, 60HZ, GAIA-20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, 3 PHASE, 40 AMP, 600 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, 3AMP MAX, 120V 50/60HZ, 1 POLE, 2W+G, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, 40 AMP, 250 VAC, 50 / 60 HZ, SCREW TERMINALS, DIRECT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, 480 VAC, 10 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, 480 VAC, 11 AMPS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, 48VDC, 25A, CLIMATE CATEGORY 25/085/21. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, BE1 SERIES, FOR HIGH FREQUENCY NOISE AND TRANSIENTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, CUSTOM MADE, 520 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, FOR POWER LINE, 30 AMP MAX, 120/250 VAC, 50/60HZ, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, W SERIES, 120 VAC, 60 HZ, 10 AMP, 0.5 MA, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI NOISE FILTER, POWER LINE, 6AMP, 250VAC, 470OHM, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FERRITE CORE, 22.5X43.1X18.5MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER ACTIVE TRACKING, 5 AMP, 120 VAC, 50/60 HZ, W/BARRIER STRIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER BAG HEPA 50M3/H 250PA, 0.3 M, 70 C MAX TEMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER FOR DC CONTROLLER, 16 AMP, 110-230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER INPUT CARD BOX OF 4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER MODULE, SIMODRIVE 611 MAINS, 150 AMP, 250/440 VAC, 45-65 HZ, 80 KW, BLOCK TYPE CURRENT MODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER MODULE, SIMODRIVE 611 MAINS, 5 KW, 50/60 HZ, 440/250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER MODULE, SIMODRIVE 611, 16/21 KW, BLOCK TYPE CURRENT MODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER RFI 7AMP 1PHASE 220-240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER RFI, 80AMP, 380-460VAC, 50/60HZ, 3PH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER RFI/EMI, 27 AMP 3 X 480 VAC, 50/60 HZ, RADIO FILTER FOR E540-5.5K 7.5K INVERTERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER, 2X2.6 AMP, 115/230 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER, 6A, 2 STAGE, CHASSIS; FILTER TYPE:STANDARD; CURRENT RATING:6A; CAPACITANCE:0.15F; INDUCTANCE MIN:1.3MH; SVHC:NO SVHC (18-JUN-2012); EARTH LIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER, ACTIVE TRACKING, 2.5AMP, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER, GENERAL-PURPOSE, 110/250 VAC, 50/60 HZ, 10 AMP, QUICK CONNECT, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER, RFI LINE, 8 AMP, 3 PHASE, 440 VAC, 50/60 HZ, 40 DEGREE C, (390 307). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER, SIMOVERT MASTERDRIVES MOTION CONTROL RI SUPPRESSION FILTER, ACC. TO EN55011, GROUP 1, CLASS B, AC 380-480V, 50/60 HZ, 6 AMP, WITH MAINS COMMUTATING REACTOR REL. SHORT-CIRCUIT...
DISCONTINUED BY MANUFACTURER, HF FILTER, T=45 DEGREE C, 8 AMP, 3 X 480V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HF-FILTER, 8 AMP, 3 PH, 480 VAC, 50/60 HZ,INVERTER, HPF: -25....+85 DEG C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFERENCE FILTERS ISM, 900 MHZ, 2 WAY, GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KLC OUTPUT FILTER, 27 AMP, 3 PHASE, 60 HZ, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, 10AMP, 3X480VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, 110/250VAC, 50/60HZ, 6AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, 127-0023-001 EMI, 3PHASE, 15AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, 20 AMP, 250 VAC, 300 VDC, 1 PHASE, 1 STAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, 250 VAC, 50/60 HZ, 9 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, 3 PHASE, 16AMP, 250/440VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, 3X 460VAC, 33AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, 4 AMP, 230 VAC, 50/60HZ, 15 PRECENT TOLERNCE, 0 TO +45 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, 40 AMPS, 440 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, 440VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, 480/250 VAC, 50-60 HZ, 30 AMP, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, 7.5AMP, 230VAC, 50/60HZ, 15PERCENT TOLERANCE, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, CHASSIS MOUNT, 480 VAC, 3 PHASE, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, MAINS INDRADRIVE, 400-480 VAC, 50/60 HZ, R911306532, REPLACED BY R911337619 / HNF01.2D-M900-E0051- A-480-NNNN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, SINAMICS / SIMODRIVE 611, FOR 16 KW ACTIVE LIE MODULE, 380-480 VAC INPUT, 3 AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, SINGLE-PHASE, 250 VAC, 5 AMPS, 4/5 AMPS AT 40/50 DEGREES CELSIUS, FILTER SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE REACTOR, 1.5/2 HP, 208-230 VAC, 1.5 MH, 8 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOW-PASS ELECTRONIC FILTER, 10 AMP, 300/520 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAINS FILTER, 18 AMP, 400/500 V, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAINS FILTER, 275/480 VAC, 50 / 60 HZ, 3 X 30 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAINS FILTER, 3.2 A, 500 VAC, 50/60 HZ, 10 MH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAINS FILTER, 400/500 VAC, 50/60 HZ, 9 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAINS FILTER, 440/220V, 50/60HZ, 20A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAINS FILTER, SINAMICS / SIMODRIVE 611, 3 PHASE, 380-480 VAC INPUT, 50/60 HZ, FOR 120 KW ACTIVE LINE MODULE, (REPLACED BY: 6SL3000-0BE31-2AA1). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, MAINS FILTER, VERY HIGH ATTENUATION, 3 LINE, 3 PHASE, 25 AMP, 440 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAINS FILTER, VERY HIGH ATTENUATION, 3 PHASE, 3 LINE, 50/60HZ, 480V, 180A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAINS FILTER/REACTOR, 50/60 HZ, 20 KA, 3 PHASE, 3 X 15 MH, 3 X 2.5 AMP, PLUG-IN MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR PROTECTING FILTER, UL ENCLOSED DV/DT, 6 AMP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER , 50AMP, 250VAC/DC T.V. 1500VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 10 AMP, 250 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 10 AMP, 250 VAC/DC, 1 MA, GF SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 2.5 AMP, 100 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 250 VOLTS, 20 AMPS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 250VAC, 4 AMPS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 3 PHASE, 4.5 AMP, 480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 3 PHASE, 480 VAC, 50/60 HZ, 15 AMP, E540/S540 1.5K TO 3.7K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 30 A , 250 VAC, THREADED STUD, CHASIS MOUNT, SINGLE STAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 30 AMP, 250 VAC, 50/60 HZ, THREE PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 5 AMP, 250 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 5 AMP, 250 VAC/VDC, 1500 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 5AMP, 120VAC, ELITE MODEL . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 6 AMP, 250 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 8AMP, 6-48VDC,SERVICE MATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, SUPPLY: 120VAC 50/60HZ, 1 AMP, TEMPERATURE RANGE: -40 TO 70C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, THREE PHASE, 250VAC, 50A, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, TRANSIENT, 120V, 3AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER LINE FILTER RFI, AC 115/250 V, 50/60HZ, 20/16A @ 40`C, ROHS COMPLIANT, COFC GUARANTEE, QUICK CONNECT FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER LINE FILTER, "S" DESIGN, 1 PHASE, 230 V AC, 12 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER LINE FILTER, 15 AMP, 1 PHASE, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER LINE FILTER, 16AMP, 480VAC, 50/60HZ, FLANGE MOUNT RFI FILTER, WITH SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER LINE FILTER, 20AMP, 110/250VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER LINE FILTER, 380/240VAC, 50-60HZ, 10A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER LINE FILTER, 4 AMP 288 VAC PHASE TO GROUND, 500 VAC PHASE TO PHASE, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER LINE FILTER, 6 AMP, 120/250 VAC, 50/60 HZ, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER LINE FILTER, 80 AMP, 440/250 V, 4-LINE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER LINE FILTER, GENERAL PURPOSE, SINGLE PHASE, 1 STAGE, 250 VAC, 3 AMP, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER LINE FILTER, SIFI-A SERIES, 10 AMP, 250 VAC, 50/60 HZ, 2 X 0.1 UF/2 X 4700 PF CHARACTERISTIC, B CASE STYLE, 40 DEGREE C. FREE 2...
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 04/30/2008, FILTER MODULE, SIMODRIVE 611 MAINS FILTER FOR UNREGULATED POWER SUPPLY 10 KW, 50/60 HZ, 440/250 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT PHASE-OUT SINCE: 01/26/17, POWER MODULE, SINAMICS G120, PM230 WITH INTEGRATED CLASS A FILTER, IP20, 380-480 VAC +10/-10%, 47-63 HZ, POWER LOW OVERLOAD: 0.55KW AT 150% 3S,...
DISCONTINUED BY MANUFACTURER, RADIO INTERFERENCE SUPPRESSION FILTER, 3 PHASE, 80 AMP, 520 VAC, 50/60 HZ, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RESISTOR, 250 VAC, 40/085/56/B, 0.022 - 0.1 UF, 100 OHM, RC UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REVERSE FILTER, 5-30/46-750 MHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI DRIVE INVERTER FILTER, 3 PHASE, 50/60 HZ, 0.4-1.5KW, FOR FRS540 DRIVES, -25 TO +85 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILER, FOR MOTOR SPEED CONTROL, 24AMP, 120/240V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER ASSEMBLY, 3 PHASE, 18 AMP, 380-480 VAC, 50/60 HZ, WITH 2 PERCENT REACTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER LD**, 3 X 500V, 50-60HZ, 3 X 17.0A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER MODULE, FOR 8200 SERIES INVERTER, 240 VAC, 5 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER WITH 2 PERCENT REACTOR, 12 AMP, 380-460 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 10AMP, 380-480VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 16 AMP, 3 PHASE, 480 V AC, 50/60HZ, 50 DEG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 1PHASE, 6A, 220-240V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 250/440 VAC, 50/60 HZ, 3 X 38 AMP, CLASS B, SCREW TERMINAL CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 250VAC, 50/60HZ, 9AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 27 AMP, 380-480 V, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 3 AMP, 3 PHASE, 380-480 V, 50/60 HZ, -10 TO 50 DEGREE C AMBIENT TEMP, -20 TO 65 DEGREE C STORED TEMP. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, RFI FILTER, 3 PHASE, 12 AMPS, 200-460 VAC INPUT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 3 PHASE, 14.2 AMP, 460 VAC, 50/60 HZ, -25 TO +85 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 3 PHASE, 7 AMP, 275/480 VAC, 50/60 HZ, 33 MA LEAKAGE CURRENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 3 PHASE, 8 AMP, 480 VAC, 50/60 HZ, -25 TO +85°C, FOR USE WITH D720S AND D740 INVERTER DRIVES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 3-PHASE, 35AMP, 380-480V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 3.5 AMP, 200/460 VAC, 50/60 HZ, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 3G3JV SERIES, 10 AMP, 1 PHASE, 250 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 3G3JV SERIES, 20 AMP, 1 PHASE, 250 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 5.5 AMP, 3 PHASE, 200-460VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 5.5-7.5 KW, 380-460 V AC, 50/60 HZ, 18 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 6AMP, 3PH, 250/440VAC, 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 9.5AMP, 460VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, INPUT 200-460 VAC, 50/60 HZ, 3 PHASE, 5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, INPUT 200-460 VAC, 50/60 HZ, 3 PHASE, 8 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, SINGLE PHASE, 10AMP, 240V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, SINGLE PHASE, 12 AMP, 200-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, SINGLE PHASE, 15 AMP, 240 VAC, 50-60 HZ, 8 MA LEAKAGE CURRENT AT 240 V, -25 TO +85 DEGREE C. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, RFI FILTER, SINGLE PHASE, 15 AMP, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, SINGLE PHASE,35A,240VAC,50/ 60HZ,40 DEGREE C . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER,10 AMPS, 3 X 480 V, 50/60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI LINE FILTER, 10AMP, 3 PHASE, 480VAC, 50/60HZ, 40°C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI LINE FILTER, 16 AMP, 3 PHASE, 480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI NOISE FILTER, 3X6AMP, 208-480VAC, 50/60HZ, 50DEG C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI NOISE FILTER, A700 SERIES, 14 AMP, 250 VAC, 50/60 HZ, TS35, DIN RAIL, 0.75 W, 72 X 168 X 38 MM. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, RFI POWER LINE FILTER, 30 AMP, 33MA, FILTER APPLICATIONS GENERAL PURPOSE, 480VAC, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS TERMINAL BLOCK. FREE 2...
DISCONTINUED BY MANUFACTURER, RFI POWER LINE FILTER, 30A, 24.2MA,480VAC,50-60H Z. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI SUPPRESSION FILTER, 3 PHASE, 500 VAC, 50/60 HZ, 7 AMP, 0-300 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI SUPPRESSION FILTER, SIDAC-F, 3 PHASE, 500 VAC, 60 HZ, 7 AMP, 30 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI SUPPRESSION FILTER, SIMOVERT MASTERDRIVES VECTOR CONTROL, MOTION CONTROL, 3 PHASE, 380-460 VAC, 50/60 HZ, 120 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI-FILTER, 1 PHASE, 200-240 VAC, 6.5 AMO, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER LOW VOLTAGE LVDT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLVENT INLET FILTER, 2.0UPM, 1/16IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STATIC TRIP MODULE, 188,189, 3-12, TRIP AND READY INDICATOR, RESET AND TRIP BUTTON, TRIP POTENTIOMETER, TEST/CAL. POTENTIOMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SUPPRESSION FILTER, 250V, 6 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, TRANSIENT VOLTAGE, 120 VAC, 30 A, 50/60 HZ, 1 PHASE, 2W+G. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 200 AMP, 480/600 VAC, 60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSIENT VOLTAGE SURGE SUPPRESSOR, 15 AMP, 1 PHASE, 120 VAC, 50/60 HZ, DIN RAIL MOUNT, 85DB AT 100KHZ, 110X71X109MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VECTOR CONTROL/MOTION CONTROL RADIO INTERF. SUPPR. FILTER, RFI, VC/MC, 380-460 VAC, 36 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE SURGE SUPPRESSOR, 20 AMP, 1 POLE, 120 VAC, A0AS1H2410. FREE 2 YEAR RADWELL WARRANTY
DISCONTIUED BY MANUFACTURER, FILTER, 12 AMP, 240 VAC, 50-60 HZ, 40 DEGREE C MAX. FREE 2 YEAR RADWELL WARRANTY
EATON AEGIS SERIES POWERLINE FILTER, 120 VAC, 1-PHASE, 5A, 35MM DIN RAIL MOUNT, EMI/RFI FILTERING, LED INDICATION, UL TYPE 2, SCREW TERMINALS, 5KA SCCR.. FREE 2 YEAR RADWELL WARRANTY
ECM/RFI POWER LINE FILTER, 3 PHASE, 110 AMP, 440 VAC, 0-60 HZ, 31.8 MA, CHASSIS MOUNT, -25 TO +85 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
ELITE IE-105 NOISE FILTER, 5AMP, 120 VAC, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY
EMC FILTER FAN, 39CFM, 230V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
EMC FILTER KIT, 7.5 AMP, 3 PHASE, 380-480 VAC, 48-63 HZ, FOR POWERFLEX 520 SERIES. FREE 2 YEAR RADWELL WARRANTY
EMC FILTER, 3 PHASE, 200-480 VAC, 6 AMP, CLASS B. FREE 2 YEAR RADWELL WARRANTY
EMC FILTER, 3 PHASE, 480 VAC, 50-60 HZ, 0.4-1.5 KW (0.5-2 HP), PANEL MOUNT, S TYPE, UL-NEMA TYPE OPEN, USE WITH POWERFLEX 4, IP20. FREE 2 YEAR RADWELL WARRANTY
EMC FILTER, 6AMP, 3X 200-480VAC, 47-63 HZ, MICROMASTER 4, SINAMICS, CLASS BSA. FREE 2 YEAR RADWELL WARRANTY
EMC FILTER, L TYPE, 1 PH, 50-60 HZ, 0.4, 1.1KW (0.5-1.5 HP) AT 120V AC, 0.4-1.5 KW (0.5-2 HP) AT 240V AC, PANEL MOUNT, IP20, UL-NEMA TYPE OPEN, USE WITH...
EMC FILTER, L TYPE, 240 VAC, 3 PHASE, 50-60 HZ, 0.2-1.5 KW (0.25-2 HP), PANEL MOUNT, IP20, UL-NEMA TYPE OPEN, USE WITH POWERFLEX 4M-4. FREE 2 YEAR RADWELL WARRANTY
EMC FILTER, L TYPE, 480 VAC, 3 PHASE, 50/60 HZ, 0.4-3.7 KW (0.5-5 HP), PANEL MOUNT, IP20, UL-NEMA TYPE OPEN, USE WITH POWERFLEX 4M-4-40-40P. FREE 2 YEAR RADWELL WARRANTY
EMC FILTER, L TYPE, SINGLE PHASE, 50/60 HZ, 0.2-0.4 KW (0.25-0.5 HP) AT 120V AC, 0.2-0.75 KW (0.25-1 HP) AT 240V AC, PANEL MOUNT, IP20 UL/NEMA TYPE OPEN. FREE 2...
EMC FILTER, LOW LEAKAGE, 10 AMP, 1 PHASE, 200- 240 VAC, 0.37 M CABLE LENGTH, CLASS B, SCREW TYPE TERMINAL, IP20. FREE 2 YEAR RADWELL WARRANTY
EMC FILTER, STANDARD INVERTER OPTION, 3PHASE, 4.3 AMP, 240/400/480VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
EMC FILTER,L TYPE,480V AC,3 PH,50 60 HZ,18 , 22 KW (25 30 HP)IP00,UL NEMA TYPE OPEN,PANEL MOUNT,USE WITH POWERFLEX 400. FREE 2 YEAR RADWELL WARRANTY
EMC FILTER,L TYPE,480V AC,3 PH,50-60 HZ,5.5-7.5 KW (7.5-10 HP),PANEL MOUNT,IP20,UL-NEMA TYPE OPEN,USE WITH POWERFLEX 4,40-40P. FREE 2 YEAR RADWELL WARRANTY
EMC LINE FILTER, RFI FILTER, KINETIX 5500/5700, 20 AMP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
EMC OUTLET FILTER FOR 3237, RAL7035. FREE 2 YEAR RADWELL WARRANTY
EMC-FILTER, 1-PHASE, 1-STAGE, 10 AMP, 250 VAC, 300 VDC, 50/60 HZ, DIN RAIL MOUNT, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
EMC-FILTER, 3-PHASE, 1-STAGE WITH NEUTRAL, I:36 A U:4X500 VAC, 50/60 HZ, WITH INCREASED ATTENUATION, SCREW FIXED. FREE 2 YEAR RADWELL WARRANTY
EMC/RFI LINE FILTER, 400 V, 3 PHASE, 15 A, FOR USE WITH V1000 & J1000 INVERTER DRIVES. FREE 2 YEAR RADWELL WARRANTY
EMI FILTER 6AMP 115/250V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
EMI FILTER, 25 AMP, 278 VAC PHASE TO GROUND, 50/60 HZ, 480 VAC PHASE TO PHASE. FREE 2 YEAR RADWELL WARRANTY
EMI FILTER, 2AMP, 115/250VAC. FREE 2 YEAR RADWELL WARRANTY
EMI FILTER, BLOCK TYPE, 0.05 OHM, 10A, CAPACITANCE ,VOLTAGE RATING 50V, FILTER TYPE ,CURRENT RATING 10A, FILTER TERMINALS ,INDUCTANCE MIN ,LEAKAGE CURRENT MAX ,PRODUCT RANGE ,DC CURRENT RATING 10A, EXTERNAL...
EMI FILTER, CORCOM T, SINGLE PHASE, 10 AMP, FLANGED, 0.250" FASTON INPUT, 0.250" FASTON OUTPUT. FREE 2 YEAR RADWELL WARRANTY
EMI FILTER, GENERAL PURPOSE, 520VAC, 25A, THREE PHASE, 1 STAGE, TERMINAL BLOCK, SCREW, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
EMI FILTER, K SERIES, 5 AMPS, 120/250 V, 50/60 HZ, 75-5. FREE 2 YEAR RADWELL WARRANTY
EMI FILTER, RADIUS POWER, 250VAC, 16 A, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
EMI FILTER,4801VAC,50/60 HZ,3PH. FREE 2 YEAR RADWELL WARRANTY
EMI FILTER. FREE 2 YEAR RADWELL WARRANTY
EMI INPUT FILTER, 230/460 VAC, 3-PHASE, 150 A, PANEL MOUNT, EMI/RFI FILTERING, DRIVE RATED, STANDARD PERFORMANCE STUDS, FOR USE WITH 3-PHASE AC DRIVES. FREE 2 YEAR RADWELL WARRANTY
EMI INPUT FILTER, 460 VAC, 3-PHASE, 11A, PANEL MOUNT, EMI/RFI FILTERING, DRIVE RATED, STANDARD PERFORMANCE, SCREW TERMINALS AND RING TERMINALS, FOR USE WITH 3-PHASE AC DRIVES.. FREE 2 YEAR RADWELL...
EMI POWER LINE FILTER, 10A, 1MA; CURRENT RATING:10A; VOLTAGE RATING:250VAC; FILTER TYPE:STANDARD; FILTER TERMINALS:SCREW; INDUCTANCE MIN:-; CAPACITANCE:-; LEAKAGE CURRENT MAX:1MA; PRODUCT RANGE:-; DEPTH:107MM; HEIGHT:26MM; WIDTH:47MMROHS COMPLIANT: YES. FREE 2 YEAR...
EMI POWER LINE FILTER, 12A, 734UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:12A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:FN 2000 SERIES ROHS...
EMI POWER LINE FILTER, 16A, 734UA, GENERAL PURPOSE, 250VAC, 16A, SINGLE PHASE, 2 STAGE, QUICK CONNECT, FN 2000 SERIES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
EMI POWER LINE FILTER, 3A, 734UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:3A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:FN 2000 SERIES ROHS...
EMI POWER LINE FILTER, 4A, 500UA; CURRENT RATING:4A; VOLTAGE RATING:250VAC; FILTER TYPE:EMI, RFI; FILTER TERMINALS:QUICK CONNECT; INDUCTANCE MIN:14MH; CAPACITANCE:0.33ªF; LEAKAGE CURRENT MAX:0.5ªA; PRODUCT RANGE:-; INDUCTANCE:14MH ROHS COMPLIANT: YES. FREE 2...
EMI SUPPRESSION CORE 200OHM / 100MHZ. FREE 2 YEAR RADWELL WARRANTY
EMI SUPPRESSION FILTER, 3 PHASE FILTER, INPUT VOLTAGE: 475V, ATTENUATION: 25DB, CURRENT DRAIN: 35MA, CURRENT RATING: 35MA, FILTER TERMINALS: WIRE LEADED, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
EMI SUPPRESSION FILTER, 40MA, INPUT VOLT MAX:275V, INPUT VOLT MIN:275V, PRODUCT RNG:-, ACCESSORY TYPE:EMI SUPPRESSION FILTER, ATTENUATION:30DB, CURRENT DRAIN:40MA, CURRENT RATING:40MA, FILTER TERMINALS:WIRE LEADED , ROHS COMPLIANT: YES. FREE 2...
EMI SUPPRESSOR FILTER CLIP SNAP-ON MEDIUM. FREE 2 YEAR RADWELL WARRANTY
EMI/RFI (KRF) FILTER, 480 VOLT, MAX CURRENT 180, STANDARD TERMS CB, RTYP / MW 0.11, LOSS / W 12,DIMENSION H X W D 5.56X10.24X6.7. FREE 2 YEAR RADWELL WARRANTY
EMI/RFI FILTER, 23AMP, INPUT: 1PHASE 220/240V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
EMI/RFI FILTER, 3 PHASE, 7 AMP, 480 VAC, 2 STAGE, 0.8 MA LEAKAGE, FILTER INPUT TERMINALS: WIRE LEADED, FILTER OUTPUT TERMINALS: WIRE LEADED. FREE 2 YEAR RADWELL WARRANTY
EMI/RFI FILTER, FIN33, SINGLE PHASE, SINGLE STAGE, 0/250 VAC, 50/60 HZ, 2X20 AMP, FASTON CONNECTION, 5-BLADE PINS, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
EMI/RFI POWER LINE FILTER, 20A, 5.5MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:440VAC, CURRENT RATING:20A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:AYO SERIES ROHS COMPLIANT:...
EMI/RFI POWER LINE FILTER, 30A 30MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:480VAC, CURRENT RATING:30A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:- ROHS COMPLIANT: YES.
EMI/RFI POWER LINE FILTER, 6A 6.7MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:6A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FC SERIES ROHS COMPLIA.
FEEDTHRU FILTER CAPACITORS 1000PF LEN:2-3/8IN-60MM. FREE 2 YEAR RADWELL WARRANTY
FERRITE BEAD 1/2IN DIA 1-1/8IN L. FREE 2 YEAR RADWELL WARRANTY
FERRITE CORE, STAR-TEC SERIES, 321OHM AT 100 MHZ, ROUND, HINGED, KEY REQUIRED, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY
FERRITE KIT INCL 3 BEADS/TIES 4 JOINING PADS. FREE 2 YEAR RADWELL WARRANTY
FILTER 1AMP 115/250VAC. FREE 2 YEAR RADWELL WARRANTY
FILTER 50AMP 3PH 500VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
FILTER FOR REVERSING TESYS U. FREE 2 YEAR RADWELL WARRANTY
FILTER KIT, EMC, L TYPE, POWERFLEX 4M LINE FILTER, 3-PHASE, 200-240 VAC, 9.5A, LONG CABLE LENGTH, 0.2-1.5 KW. FREE 2 YEAR RADWELL WARRANTY
FILTER MODULE, HZF SERIES, SYSTEM200, 3 X AC, 400/480 VAC, 80 AMP, 50/60 HZ, AKA: R911286617. FREE 2 YEAR RADWELL WARRANTY
FILTER, 0.5A, PCB MOUNT, CAPACITANCE:15000PF, VOLTAGE RATING:250VAC, FILTER TYPE:EMI, RFI, CURRENT RATING:500MA, FILTER TERMINALS:THROUGH HOLE, INDUCTANCE MIN:24MH, LEAKAGE CURRENT MAX:200µA, PRODUCT RANGE:FN405 SERIES, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2...
FILTER, 12 AMP, 250 VAC, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
FILTER, 20A, MULTI STAGE, CHASSIS; CURRENT RATING:20A; VOLTAGE RATING:250VAC; FILTER TYPE:GENERAL PURPOSE; FILTER TERMINALS:QUICK CONNECT; INDUCTANCE MIN:600H; CAPACITANCE:1F; LEAKAGE CURRENT MAX:734A; PRODUCT RANGE:FN2000 SERIES;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
FILTER, 3 PHASE, 25A, 480V; FILTER TYPE:3 PHASE; CURRENT RATING:25A; VOLTAGE RATING:520V; LEAKAGE CURRENT MAX:14MA; FILTER TERMINALS:SCREW; CLIMATIC C. FREE 2 YEAR RADWELL WARRANTY
FILTER, 30A, MOTOR DRIVE, CURRENT RATING:30A, VOLTAGE RATING:250VAC, FILTER TYPE:EMI, RFI, FILTER TERMINALS:SAFETY, INDUCTANCE MIN:1.3MH, CAPACITANCE:-, LEAKAGE CURRENT MAX:5.2MA, PRODUCT RANGE:-, SVHC:NO SVHC (15-JAN-2019), APPROVALROHS COMPLIANT: YES. FREE 2 YEAR...
FILTER, C-TYPE, SMD, 4000PF, 100 VOLTS. FREE 2 YEAR RADWELL WARRANTY
FILTER, COMMON MODE CHOKE, 80V, 300MA, SMD, WE-SL1 SERIES, IMPEDANCE:2KOHM, CASE:6.5MM X 3.6MM X 1.65MM, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
FILTER, EMI / RFI, IEC, 10A, 360UA, CONNECTOR TYPE:IEC C14, CURRENT RATING:10A, VOLTAGE RATING:250VAC, FUSE HOLDER:-, FUSE SIZE HELD:-, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:FLANGE MOUNT, IP RATING:-, PRODUCT RANGE:- ROHS...
FILTER, EMI, CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
FILTER, FN 3256 SERIES, 3 PHASE, 64 AMP, 520 VAC, 50/60 HZ, 1MA LEAKAGE CURRENT, 1 STAGE, CHASSIS MOUNT, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
FILTER, PLASTIC, IN-LINEM WHITE, MICRONS 72-150, LENGTH: 1.38 IN, OVERALL DIAMETER 1.03 INCH. FREE 2 YEAR RADWELL WARRANTY
FILTER, POWER LINE, 10 AMP, 250 VAC/DC, 50/60 HZ, 0.5 MA MAX LEAKAGE CURRENT, CHASSIS MOUNT, -25 TO +85 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
FILTER, POWER LINE, EMI, 20A, 870UA, CURRENT RATING:20A, VOLTAGE RATING:250VAC, FILTER TYPE:EMI, RFI, FILTER TERMINALS:SCREW, INDUCTANCE MIN:4MH, CAPACITANCE:1¦F, LEAKAGE CURRENT MAX:870¦A, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2...
FILTER, TRIFASE 480 VAC, 80 AMP. FREE 2 YEAR RADWELL WARRANTY
FILTER, TWO-STAGE, GENERAL PURPOSE, RFI POWER LINE, 10A, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
FILTER. FREE 2 YEAR RADWELL WARRANTY
FINE FILTER MAT, FAN ACCESSORY, FOR 3238, 3238055, PRICE/PACK OF 5. FREE 2 YEAR RADWELL WARRANTY
FP3000 15AMP A/C LINE FILTER. FREE 2 YEAR RADWELL WARRANTY
FP3000 30AMP A/C LINE FILTER. FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC Panel Accessories 157B4465G2
GENERIC, 98085180, NOISE LINING, 11-3/16IN LENGTH, 7-13/16IN WIDTH, 10/PACK. FREE 2 YEAR RADWELL WARRANTY
HIGH POWER FILTER, 8 A, THREE PHASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IEC FILTER, 1 PHASE, 6A, 250V, QC; CONNECTOR TYPE:IEC C14; CURRENT RATING:6A; VOLTAGE RATING:250VAC; FUSE HOLDER:1-POLE FUSE HOLDER; FUSE SIZE HELD:5MM X 20MM; CONNECTOR TERMINALS:QUICK CONNECT; IP RATING:-; PRODUCT RANGE:AF...
IEC FILTER, FN280 SERIES, 2 POLE, 6 AMP, 250 VAC, 50-400 HZ, C14 MALE CONNECTOR, PANEL MOUNT, -25 TO +85 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
INLET, PLUG, IEC C14, 6A, PANEL; PRODUCT RANGE:FN 390 SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:6A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CONTACT TERMINATION:QUICK CONNECT ROHS COMPLIANT: YES. FREE 2...
INPUT NOISE EMC FILTER, 4 AMP, 200V. FREE 2 YEAR RADWELL WARRANTY
INTERFERENCE SWITCH. FREE 2 YEAR RADWELL WARRANTY
ISLATROL Panel Accessories IC+102
KB ELECTRONICS Panel Accessories KBRF-100
KBRF-250, 9509-CE APPROVED AC LINE FILTER (CLASS A) MOUNTS UNDER KBVF AND "L" BRACKET CONTROLS. FREE 2 YEAR RADWELL WARRANTY
LENZE Panel Accessories EZS3-004A200
LINE EMI FILTER, KINETIX 300/350, 10 AMP, 480 VAC, FOR USE WITH V34PR6. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER 1/2-2HP 460V 3PHASE. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER 15A 250VAC FASTON HOT IEC 3PIN 3SPADES. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER 200/240VAC 7.5-10HP. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER 21AMP 200-240VAC 1/2-5HP. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER 70A 3PH 480V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER EMC FOR ET200S, 25AMP, 520V. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, 10AMP, 250VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, 16AMP, 250VAC, 50/60HZ, 1PHASE. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, 240/400/480 VOLTS, 4.40 AMP, 3 PHASE, 50/60 HZ, REAR MOUNT, KINETIX 300. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, 3 PHASE, 180 AMP, 690V, 50/60HZ, NETZFILTER. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, 3 PHASE, 75 AMP, 690V, 50/60HZ, NETZFILTER. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, 3 X 80AMP, 250/440VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, 35AMP, 480VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, 6AMP, 480VAC. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, COMPACT, 3 PHASE, 30 AMP, 690 VAC, 50/60 HZ, NETZFILTER. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, EMC FILTER, S TYPE, 240 VAC, 3 PHASE, 50 60 HZ, 0.4 3.7 KW (0.5 5 HP), PANEL MOUNT, IP20, UL NEMA TYPE OPEN, USE WITH POWERFLEX 40...
LINE FILTER, KINETIX 5100, 27 AMP, SINGLE PHASE, 200 V. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, KINETIX 5700, FOR AC DRIVE, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, KINETIX, 500 VOLT AC, 30 AMP, 3 PHASE, FOR 2094-AC05-M01-S, 2094-AC09-M02-S, 2094-BC01-MP5-S/M, 2094-BC01-M01-S/M, 2094-BC02-M02-S/M. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, PARALLEL, 750 VAC, 50/60 HZ, THREE PHASE DELTA, EMC/EMI, SINGLE STAGE TERMINAL BLOCK, GENERAL PURPOSE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, POWERFLEX 4, L TYPE, EMC FILTER, 380 - 480 VOLT AC, 3-PHASE, 0.4 TO 1.5 KW, 0.5 TO 2 HORSE POWER. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, POWERFLEX, 380-480V 3 PHASE, 26AMP, DRIVE RATINGS 342-528V/5.5-11KW, 7.5-15HP. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, RFI POWER, 2 AMP, GENERAL PURPOSE, 250 VAC, 50/60 HZ, SINGLE PHASE, 2 STAGE CONFIGURATION, QUICK CONNECT, CHASSIS MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, SINAMICS, FOR 10 KW SMART LINE MODULE, INPUT: 3 PHASE 380-480 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER. FREE 2 YEAR RADWELL WARRANTY
LINE NOISE FILTER, SLD CONVERTER, RATED CURRENT 7.7 AMP, THREE PHASE 200V, 0.75 KW, STANDARD MODEL, TYPE CA. FREE 2 YEAR RADWELL WARRANTY
LINE NOISE FILTER,CONFIGURED OF A CORE ONLY. FREE 2 YEAR RADWELL WARRANTY
MEF EMC-FILTER 3-PHASE 2-STAGE, I:12A U:3X500 VAC BOOK-STYLE. FREE 2 YEAR RADWELL WARRANTY
MEF EMC-FILTER 3-PHASE 2-STAGE, I:36A U:3X500 VAC BOOK-STYLE. FREE 2 YEAR RADWELL WARRANTY
MEF EMC-FILTER, 3-PHASE, 20 AMP, 3 X 440 VAC, 50/60 HZ, SCREW CONNECTION, TOUCH PROTECTED, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
MODULE, DIN RAIL MOUNT, 440 VAC, 50/60 HZ, (2800122). FREE 2 YEAR RADWELL WARRANTY
MOTOR SUPPRESSOR, VARISTOR, 3X575VAC/4KW, RC3R-VG-3X575/4K. FREE 2 YEAR RADWELL WARRANTY
MURR ELEKTRONIK Panel Accessories 23172
NEC TOKIN AMERICA INC Panel Accessories ESD-SR-25
NOISE FILTER 10AMP 100VAC/DC. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER 1PHASE 320VAC 150JOULES. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER FOR SMALL CURRENT, AC. DC 250V. 1A, TV. AC 1500V, 590 MASS (G), 60 HZ 1 MA, LEAD TYPE, UL. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, 120VAC, 50/60HZ, 30AMPS. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, 14AMP, 250VAC, 50/60HZ, SURGE: 5000V 1.2S PEAK, 50S (5 TIMES). FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, 240VAC, 50/60HZ, 5AMPS. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, 35AMP, 3PHASE, 480V. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, 3X100A, 500VAC, 50/60HZ, FLANGE MOUNT,312X190X93 . FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, 50 AMP, 250 V AC/DC, 1500 VAC T.V., 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, 50 AMP, 500VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, 500 V MAX, 50/60 HZ, 20 A, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, BGX77 125V. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, LF SERIES, 20 AMP, 3 PHASE, 250 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER. FREE 2 YEAR RADWELL WARRANTY
POTTER ELECTRIC Panel Accessories 4908-0003
POWER FILM CAPACITOR 2500V 3UF 5PERCENT 1300VDC. FREE 2 YEAR RADWELL WARRANTY
POWER FILM CAPACITOR, 2500 V, 2 UF, 5 PERCENT, 1300 VDC. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER EMI 50HZ/60HZ 3A 250VAC QUICK C. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER RADIO FREQUENCY INTERFERENCE. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, 1 PHASE, 30A, SCREW, VOLTAGE RATING:250VAC, CURRENT RATING:30A, PRODUCT RANGE:GTX SERIES, CAPACITANCE:0.01UF, FILTER TERMINALS:SCREW, FILTER TYPE:1 PHASE, LEAKAGE CURRENT MAX:4.6MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
POWER LINE FILTER, 1-PHASE, TWO-STAGE FILTER, 250 VAC, 3 AMP, 0.66 MA, 0 TO 400 HZ, FASTON TERMINATION, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, 16A, 1MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:520VAC, CURRENT RATING:16A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:FN 3280 SERIES ROHS COMPLIANT:...
POWER LINE FILTER, 16A, 500UA, CONNECTOR TYPE:IEC C20, CURRENT RATING:15A, VOLTAGE RATING:250VAC, FUSE HOLDER:-, FUSE SIZE HELD:-, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:FLANGE MOUNT, IP RATING:IP40, CAPACITANCE:100NF ROHS COMPLIANT: YES. FREE...
POWER LINE FILTER, 1PHASE, 12A, TB, CURRENT RATING:12A, VOLTAGE RATING:250VAC, FILTER TYPE:1 PHASE, FILTER TERMINALS:TERMINAL BLOCK, INDUCTANCE MIN:-, CAPACITANCE:-, LEAKAGE CURRENT MAX:6.7MA, PRODUCT RANGE:FC SERIES, SVHC:NO SVHC ROHS COMPLIANT: YES.
POWER LINE FILTER, 25A, 32.7MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:520VAC, CURRENT RATING:25A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FN 351 SERIES ROHS COMPLIANT:...
POWER LINE FILTER, 3 PHASE + NEUTRAL LINE, 36 AMP, 440 VAC, 430 UA, 1 STAGE, CHASSIS MOUNT, QUICK CONNECT FILTER TERMINALS. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, 3 PHASE, 15 AMP, 250 VAC/DC, 60 HZ, 1 MA, TERMINATION STYLE: SCREW, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, 3 PHASE, 16A, 480VAC. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, 3 PHASE, 55 AMP, 480 VOLT AC. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, 3 PHASE, 7 AMP, 277-480 VAC, 0-60 HZ, 16.5 MA, CHASSIS MOUNT, -25 TO +100 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, 3 PHASE, 8A, 440VAC, CURRENT RATING:8A, VOLTAGE RATING:440VAC, FILTER TYPE:3 PHASE, FILTER TERMINALS:TERMINAL BLOCK, INDUCTANCE MIN:7.6MH, CAPACITANCE:1.6¦F, LEAKAGE CURRENT MAX:1.9MA, PRODUCT RANGE:FN351 SERIES, ROHS COMPLIANT: YES. FREE...
POWER LINE FILTER, 36 AMP, GENERAL PURPOSE, 250 VAC, SINGLE PHASE, 2 STAGE, CHASSIS MOUNT, SCREW TERMINATION, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, 3A, 70UA; CURRENT RATING:3A; VOLTAGE RATING:440VAC; FILTER TYPE:3 PHASE + NEUTRAL LINE; FILTER TERMINALS:QUICK CONNECT; INDUCTANCE MIN:1MH; CAPACITANCE:0.1¦F; LEAKAGE CURRENT MAX:70¦A; PRODUCT RANGE:FN355 SERIES ROHS COMPLIANT: YES.
POWER LINE FILTER, 3PHASE, 480V, 36A, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:480VAC, CURRENT RATING:36A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:- ROHS COMPLIANT: YES.
POWER LINE FILTER, 50A, 32.7MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:520VAC, CURRENT RATING:50A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FN 351 SERIES ROHS COMPLIANT:...
POWER LINE FILTER, 55 AMP, SINGLE PHASE, 250 VAC, 1 STAGE, 11 MA MAXIMUM LEAKAGE CURRENT, CHASSIS MOUNT, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, A SERIES, RFI TYPE, 3 PHASE, 440 VAC OPERATING VOLTAGE, 30 AMP MAX CURRENT RATING, 3.4 MA MAX. LEAKAGE CURRENT, 250 VAC VOLTAGE RATING, SCREW TERMINAL, CORCOM...
POWER LINE FILTER, CHASSIS, GENERAL PURPOSE, 6 AMP, SINGLE PHASE, 250 VAC, 2 STAGE, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, CHASSIS, GENERAL PURPOSE, 64 AMP, 3 PHASE, 480 VAC, 1 STAGE, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, EMC/EMI, 3 PHASE, 1 STAGE, 440 VAC, 10 AMP, GENERAL PURPOSE, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, EMI, 10A, 150V, TH, CAPACITANCE:-, VOLTAGE RATING:150V, FILTER TYPE:EMI, CURRENT RATING:10A, FILTER TERMINALS:THROUGH HOLE, INDUCTANCE MIN:-, LEAKAGE CURRENT MAX:-, PRODUCT RANGE:EMIFIL BNX SERIES, SVHC:NO SVHC ROHS COMPLIANT:...
POWER LINE FILTER, EMI/RFI, 20A, 700UA, CURRENT RATING:20A, VOLTAGE RATING:250VAC, FILTER TYPE:EMI, RFI, FILTER TERMINALS:QUICK CONNECT, INDUCTANCE MIN:440H, CAPACITANCE:12000PF, LEAKAGE CURRENT MAX:700A, PRODUCT RANGE:B SERIES, ROHS COMPLIANT: YES. FREE 2...
POWER LINE FILTER, EMI/RFI, 3A, 700UA, CURRENT RATING:3A, VOLTAGE RATING:250VAC, FILTER TYPE:EMI, RFI, FILTER TERMINALS:QUICK CONNECT, INDUCTANCE MIN:1.76MH, CAPACITANCE:12000PF, LEAKAGE CURRENT MAX:700µA, PRODUCT RANGE:B SERIES, ROHS COMPLIANT: YES. FREE 2...
POWER LINE FILTER, EMI/RFI, THREE PHASE, 1 STAGE, 7 AMP, 480 VAC, TERMINAL BLOCK, CHASSIS MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, FLANGE MOUNT, 20 A, 250 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, FLANGE MOUNT, SERIES: IC+, W/ SCREW TERMINAL, 240 VAC, 50/60 HZ, 1 PHASE, PEAK SURGE CURRENT: 45 KA, 15 AMP. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, FN 2000 SERIES, SINGLE PHASE, 250 VAC, 10 AMP, 2 STAGE, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, FN 3258 SERIES, EMI/RFI, 3 PHASE, 1 STAGE, 16 AMP, 480 VAC, GENERAL PURPOSE, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, FN 3258 SERIES, GENERAL PURPOSE, THREE PHASE, SINGLE STAGE, 480 VAC, 30 A, CHASSIS MOUNT, -25 TO +100 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, FN 351 SERIES, 80 AMP, 3 PHASE, 440 VAC, 1 STAGE, CHASSIS MOUNT, TERMINAL BLOCK INPUT/OUTPUT TERMINALS. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, GENERAL PURPOSE, 440 VAC, 50 A, THREE PHASE, 1 STAGE, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, GENERAL PURPOSE, VOLTAGE RATING: 440 VAC, CURRENT RATING: 36 AMP, THREE PHASE, 1 STAGE, FILTER INPUT TERMINALS: TERMINAL BLOCK, PRODUCT RANGE: FN 351 SERIES. FREE 2 YEAR...
POWER LINE FILTER, RF,I 50HZ/60HZ, 20A, 250VAC, QUICK CONNECT FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, SINGLE PHASE, 250V, 5 AMP, 50/60 HZ, CHASSIS MOUNT, QUICK CONNECT, SERIES K. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, STANDARD, 250V, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:16A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:STUD, FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES. FREE...
POWER LINE FILTER; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:40A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:STUD; FILTER OUTPUT TERMINALS:STUD; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE...
POWERFLEX 4 CLASS, LINE FILTER, 3-PHASE, 200-240VAC, 21A, LONG CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
POWERFLEX 4 CLASS, LINE FILTER, 3-PHASE, 380-480 VAC, 12 AMP, SHORT CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
POWERLINE FILTER, 230V, 60A, 1P, AEGIS CRITICAL FILTER W/RJ & FORM C. FREE 2 YEAR RADWELL WARRANTY
POWERLINE FILTER, AEGIS SERIES, 240 VAC, 1-PHASE, 3 AMP, 35 MM DIN RAIL MOUNT, EMI/RFI FILTERING, LED INDICATION, UL TYPE 2, SCREW TERMINALS, 5 KA SCCR RATING. FREE 2 YEAR...
QUALTEK Panel Accessories FAA1-12038NBHW31-A
RADIO NOISE FILTER, FR-E800 SERIES, 16 A, 26 W, 6.01 MA, IP20. FREE 2 YEAR RADWELL WARRANTY
RC FILTER, CONTACTOR SUPPRESSOR, 230 VAC/DC, 15 VA/W, A0-RC-230/20-U. FREE 2 YEAR RADWELL WARRANTY
REFLECTIVE WAVE REDUCTION DEVICE, 400/480VAC, 80AMP, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
RELAY 120VAC 50/60HZ 10AMP DPDT 5A/240VAC 8BLADE. FREE 2 YEAR RADWELL WARRANTY
RFI FILTER 110/250VAC 50/60HZ 3AMP. FREE 2 YEAR RADWELL WARRANTY
RFI FILTER 240VAC 12AMP 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
RFI FILTER 3AMP 120/250V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
RFI FILTER FOR FREQROL U100 INVERTERS. FREE 2 YEAR RADWELL WARRANTY
RFI FILTER, -25 TO +100 DEGREES C, 2.2 UF CAPACITANCE, SINGLE STAGE, 70 AMP, 3 PHASE, 500 VAC, 60 HZ, STUD TERMINATION, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
RFI FILTER, 10 AMP, 3 PHASE, 480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
RFI FILTER, 16 AMP, 1 PHASE, 110-250 VAC, 400 HZ, 0.734 MA LEAKAGE CURRENT, TWO STAGE, CHASSIE MOUNT, -25 TO +100 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
RFI FILTER, F1100 SERIES, SINGLE PHASE, SINGLE STAGE, 250 VAC 10 AMP, 115 VAC 20 AMP, 50/60 HZ, 5 BLADE PINS, QUICK CONNECT TERMINATION, GENERAL PURPOSE, CHASSIS MOUNT. FREE 2...
RFI FILTER, FN2090 SERIES, SINGLE PHASE, TWO STAGE, 250 VAC, 16 AMP, 0 TO 400 HZ OPERATING FREQUENCY, CHASSIS MOUNT, -25 TO +100 DEGREES C OPERATING TEMPERATURE. FREE 2 YEAR...
RFI FILTER, MV RANGE, 10 AMP, 1 PHASE, 250 VAC, 50/60 HZ, USED WITH OMRON DRIVES. FREE 2 YEAR RADWELL WARRANTY
RFI FILTER, POWER LINE FILTER, GENERAL PURPOSE, 480 VAC, 55 AMP, 3 PHASE, 2 STAGE, CHASSIS MOUNT, WIRE LEADED. FREE 2 YEAR RADWELL WARRANTY
RFI FILTER, POWER LINE, 100 AMP, 33 MA LEAKAGE CURRENT, 34.5W POWER LOSS, 3 PHASE, 277-480 VAC, 0-60 HZ, SCREW CLAMP TERMINAL BLOCK, SCREW PLATE MOUNTED. FREE 2 YEAR RADWELL...
RFI LINE FILTER, ULTRA, PHASE, 50 AMP, 460 VAC, 40 DEGREE C MAX. FREE 2 YEAR RADWELL WARRANTY
RFI POWER LINE FILTER, 10 A, 820 UA, GENERAL PURPOSE, 250 VAC, 10 AMP, SINGLE PHASE, 2 STAGE, W SERIES. FREE 2 YEAR RADWELL WARRANTY
RFI POWER LINE FILTER, 10 AMP, 700 UA, 250 VAC, SINGLE PHASE, 2 STAGE. FREE 2 YEAR RADWELL WARRANTY
RFI POWER LINE FILTER, 10A, 190UA; FILTER TYPE:STANDARD; CURRENT RATING:10A; VOLTAGE RATING:250VAC; LEAKAGE CURRENT MAX:190 A; CAPACITANCE:150NF; INDU. FREE 2 YEAR RADWELL WARRANTY
RFI POWER LINE FILTER, 10A, 1MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:10A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:STUD, FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES.
RFI POWER LINE FILTER, 10A, 380UA, CONNECTOR TYPE:IEC C14, CURRENT RATING:10A, VOLTAGE RATING:250VAC, FUSE HOLDER:-, FUSE SIZE HELD:-, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:SNAP-IN, FLANGE MOUNT, IP RATING:- ROHS COMPLIANT: YE.
RFI POWER LINE FILTER, 10A, 3MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:440VAC, CURRENT RATING:10A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:AYO SERIES ROHS COMPLIANT:...
RFI POWER LINE FILTER, 10A, 820 UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:10A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:V SERIES ROHS...
RFI POWER LINE FILTER, 1A, 1MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:1A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:K SERIES ROHS COMPLIANT:...
RFI POWER LINE FILTER, 20 AMP, 700 UA, GENERAL PURPOSE, 250 VAC, SINGLE PHASE, 2 STAGE, QUICK CONNECT, S SERIES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
RFI POWER LINE FILTER, 20A, 3.4MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:20A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:STUD, FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES.
RFI POWER LINE FILTER, 20A, 400UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:520VAC, CURRENT RATING:20A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FN 3025 SERIES ROHS...
RFI POWER LINE FILTER, 20A, 700UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:20A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:STUD, FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES.
RFI POWER LINE FILTER, 20A, 700UA; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:20A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:STUD; FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES.
RFI POWER LINE FILTER, 20A, 820 UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:20A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:V SERIES ROHS...
RFI POWER LINE FILTER, 250VAC RATED VOLTAGE MAX, 50/60HZ, 20A, LOW LEAKAGE, T SERIES, .250 SPADE TERMINALS. FREE 2 YEAR RADWELL WARRANTY
RFI POWER LINE FILTER, 26.4MA, FILTER APPLICATIONS: GENERAL PURPOSE, VOLTAGE RATING: 520 VAC, CURRENT RATING: 20 AMP, NO. OF PHASES: THREE PHASE, NO. OF STAGES: 1 STAGE, FILTER INPUT TERMINALS:...
RFI POWER LINE FILTER, 2A, 700UA, CAPACITANCE:0.303 F, VOLTAGE RATING:250VAC, CURRENT RATING:2A, FILTER TYPE:EMI, RFI, FILTER TERMINALS:WIRE LEADED, INDUCTANCE MIN:1.078MH, LEAKAGE CURRENT MAX:700 A, PRODUCT RANGE:CORCOM R SERIES, (PRICE/EACH). FREE...
RFI POWER LINE FILTER, 3 PHASE, 75 AMP, 277-480 VAC, 0-60 HZ, 25.8 MA, CHASSIS MOUNT, -25 TO +100 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
RFI POWER LINE FILTER, 30 AMP, 1.08 F CAPACITANCE, 250 VAC, STUD FILTER TERMINALS, 1.73MH INDUCTANCE MIN, 500 AMP LEAKAGE CURRENT MAX. FREE 2 YEAR RADWELL WARRANTY
RFI POWER LINE FILTER, 30A, 1.25MA, GENERAL PURPOSE, 250VAC, SINGLE PHASE, 1 STAGE. FREE 2 YEAR RADWELL WARRANTY
RFI POWER LINE FILTER, 30A, 2.5MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:520VAC, CURRENT RATING:30A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FN 3025 SERIESROHS COMPLIANT:...
RFI POWER LINE FILTER, 30A, 24.2MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:480VAC, CURRENT RATING:30A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FN 258 SERIES ROHS...
RFI POWER LINE FILTER, 30A, 400UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:520VAC, CURRENT RATING:30A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FN 3025 SERIES ROHS...
RFI POWER LINE FILTER, 3270 SERIES, 100 AMP CURRENT RATING, 29.4 MA MAX LEAKAGE CURRENT, 520 VAC VOLTAGE RATING, QUICK CONNECT TERMINATION, CHASSIS MOUNT, IP 20 ENCLOSURE RATING, (801923). FREE...
RFI POWER LINE FILTER, 36 AMP, 9.8 MA, 3.1 F, 480 VAC, SCREW TERMINALS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
RFI POWER LINE FILTER, 3A, 1.27MA, CAPACITANCE:0.94 F, VOLTAGE RATING:250VAC, CURRENT RATING:3A, FILTER TYPE:EMI, RFI, FILTER TERMINALS:QUICK CONNECT, INDUCTANCE MIN:32.18MH, LEAKAGE CURRENT MAX:1.27MA, PRODUCT RANGE:CORCOM Q SERIES ,ROHS CO. FREE...
RFI POWER LINE FILTER, 3A, 190UA; FILTER TYPE:STANDARD; CURRENT RATING:3A; VOLTAGE RATING:250VAC; LEAKAGE CURRENT MAX:190 A; CAPACITANCE:470NF; INDUCT. FREE 2 YEAR RADWELL WARRANTY
RFI POWER LINE FILTER, 3A, 500UA, CAPACITANCE:0.74PF, VOLTAGE RATING:250VAC, CURRENT RATING:3A, FILTER TYPE:EMI, RFI, FILTER TERMINALS:THROUGH HOLE, INDUCTANCE MIN:13.77MH, LEAKAGE CURRENT MAX:500 A. FREE 2 YEAR RADWELL WARRANTY
RFI POWER LINE FILTER, 3A, 500UA, CAPACITANCE:0.94 F, VOLTAGE RATING:250VAC, CURRENT RATING:3A, FILTER TYPE:EMI, RFI, FILTER TERMINALS:QUICK CONNECT, INDUCTANCE MIN:36.8MH, LEAKAGE CURRENT MAX:500 A, PRODUCT RANGE:CORCOM T SERIES ,ROHS COMPL.
RFI POWER LINE FILTER, 3A, 700 UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:3A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:S SERIES ROHS...
RFI POWER LINE FILTER, 3A, 820 UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:3A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:W SERIES ROHS...
RFI POWER LINE FILTER, 400A, 6MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:520VAC, CURRENT RATING:400A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:3 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:FN 3359 SERIES ROHS...
RFI POWER LINE FILTER, 6A, 380UA, CAPACITANCE:0.101 F, VOLTAGE RATING:250VAC, CURRENT RATING:6A, FILTER TYPE:EMI, RFI, FILTER TERMINALS:QUICK CONNECT, INDUCTANCE MIN:930 H, LEAKAGE CURRENT MAX:380 A, PRODUCT RANGE:- ,ROHS COMPLIANT: YES.
RFI POWER LINE FILTER, 6A, 510UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING: 250VAC, CURRENT RATING: 6A. FREE 2 YEAR RADWELL WARRANTY
RFI POWER LINE FILTER, 6A, 820 UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:6A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:W SERIES ROHS...
RFI POWER LINE FILTER, 700UA, FILTER APPLICATIONS: GENERAL PURPOSE, VOLTAGE RATING: 250VAC, CURRENT RATING: 3AMP, NO. OF PHASES: SINGLE PHASE, NO. OF STAGES: 2 STAGE, FILTER INPUT TERMINALS: QUICK CONNECT,...
RFI POWER LINE FILTER, CAPACITANCE: 2 F, VOLTAGE RATING: 480 VAC, CURRENT RATING: 16 AMP, FILTER TYPE: EMI, RFI, FILTER TERMINALS: SCREW CLAMP, INDUCTANCE MIN: 4.5MH, LEAKAGE CURRENT MAX: 4MA,...
RFI POWER LINE FILTER, GENERAL PURPOSE, 125/250 VAC OPERATING, 50/60 HZ, 3 AMP RATING, 360UA LEAKAGE CURRENT, CHASSIS MOUNT, FASTON TERM STYLE, SINGLE PHASE EMC/RFI FILTER TYPE, QUICK CONNECT, ROHS...
RFI POWER LINE FILTER, GENERAL PURPOSE, 20 AMP, 4.9MA, 250 VAC, SINGLE PHASE, 1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FN350 SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
RFI POWER LINE FILTER, GENERAL PURPOSE, 50VAC, 10-AMP, SINGLE PHASE, 2 STAGE, EMC SERIES. FREE 2 YEAR RADWELL WARRANTY
RFI POWER LINE FILTER, SINGLE PHASE, 20 AMP, 250 VAC, QUICK CONNECT, FLANGE MOUNT, 50/60 HZ, 820 UA LEAKAGE CURRENT MAX, -10 TO 40 C OPERATING TEMPERATURE, HIGH NOISE INDUSTRIAL...
RITTAL Panel Accessories 3183100
SCHAFFNER Panel Accessories FN3025HL-30-71
SCHAFFNER Panel Accessories FN3256H-36-33
SEDIMENT FILTER, WHITE, 2.5IN X 10IN, 1193027. FREE 2 YEAR RADWELL WARRANTY
SINAMICS / SIMODRIVE 611 BASIC LINE FILTER, FOR 16 KW ACTIVE LINE MODULE AND 16 KW SMART LINE MODULE AND 20KW BASIC LINE MODULE, SINAMICS S120 COMBI INPUT: 3AC 380-480V,...
SINAMICS POWER MODULE, INTEGRATED BRAKING CHOPPER, 380-480 VAC INPUT, 47-63 HZ POWER, 0-550 HZ OUTPUT FREQUENCY (200 HZ MAX VECTOR CONTROL), -10 TO +50 DEG. C AMBIENT TEMPERATURE, IP20 ENCLOSURE...
SINAMICS POWER MODULE, PM240-2 WITHOUT FILTER, WITH BUILT IN BRAKING CHOPPER, 1/3AC200-240V +10/-10% 47-63HZ, OUTPUT HIGH OVERLOAD: 1, 1KW FOR 200% 3S, 150% 57S, 100% 240S AMBIENT TEMP -10 TO...
SINGLE PHASE EMC/EMI LINE FILTER,10A,120V, 250VAC,50/60HZ TWO STAGE QUICK CONNECT . FREE 2 YEAR RADWELL WARRANTY
SINGLE PHASE FILTER, 30 A, FLANGED, STUD INPUT/OUTPUT, K SERIES. FREE 2 YEAR RADWELL WARRANTY
SINGLE-PHASE EMI FILTER, 120/250VAC 50/60HZ 3AMP RATING, 0.25INCH FASTON INPUT/OUTPUT TERMINATION TYPE, 0.5-0.82AMP LEAKAGE, FLANGED PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SJ200 / X200 EMC FILTERS 037 LFU. FREE 2 YEAR RADWELL WARRANTY
SP600 EMC LN FLTR 8AMP 240V. FREE 2 YEAR RADWELL WARRANTY
STANDARD INVERTER OPTION, EMC FILTER, 34 AMPS, 3PH. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSOR CASE FOR CABLE SNAP-ON. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSOR NOISE CAP. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSOR, FOR CONTACTORS, 250/400 VAC/DC, 100 W, FLAME RETARDANT PLASTIC MATERIAL, SELF-SECURING CABLE FORKS, -20 TO +70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSOR, FOR SIEMENS CONTACTOR, DIODE COMBINATION, 24 VDC, 10 W, PLUG CONTACT, -20 TO +70 DEGREES C, S3-LG-0-240-S. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER CORES, ETD, ETD29/16/10, 3C90, ETD29/16/10, 72 MM, 76 MM. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, POWER RATING 12 VOLTAMPERE, SECONDARY RMS RATING SERIAL 34V AT 0.34A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT SUPPRESSOR, 277-500V, VARIABLE RESISTOR, FOR CL CONTACTORS. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT VOLTAGE SURGE SUPPRESSOR 1AMP 120VAC 1PH. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT VOLTAGE SURGE SURPRESSOR, EMI FILTER, NOISE PROTECTION, 5 A, DIN RAIL MOUNT, 55 DB @ 100 KHZ. FREE 2 YEAR RADWELL WARRANTY
TRANSITORIZED INVERTER, RADIO NOISE FILTER, 460V, RF FILTER. FREE 2 YEAR RADWELL WARRANTY
TWO-STAGE FILTER, 1 A, SINGLE PHASE, 1 MOHM, FILTER, (HXWXD) 69 X 70 X 30 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TYCO , 10K6, EMI NOISE FILTER,10AMP, 115/250V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
VIBRATION PAD, NOISE FILTER, 4" X 4" EVA. FREE 2 YEAR RADWELL WARRANTY
WATLOW Panel Accessories 14-0019

Next >>