FILTER, POWER LINE, EMI, 20A, 870UA, CURRENT RATING:20A, VOLTAGE RATING:250VAC, FILTER TYPE:EMI, RFI, FILTER TERMINALS:SCREW, INDUCTANCE MIN:4MH, CAPACITANCE:1¦F, LEAKAGE CURRENT MAX:870¦A, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Active Noise Control Products |
| Product Number | 67178995 |
| Product Name | RFI/EFI/EMI Noise Filter |