Schaffner EMC Inc. RFI/EFI/EMI Noise Filter FN258-30-33

Description
RFI POWER LINE FILTER, 30A, 24.2MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:480VAC, CURRENT RATING:30A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FN 258 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RFI POWER LINE FILTER, 30A, 24.2MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:480VAC, CURRENT RATING:30A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FN 258 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 11990015 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
11990015
RFI/EFI/EMI Noise Filter 11990015
RFI POWER LINE FILTER, 30A, 24.2MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:480VAC, CURRENT RATING:30A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FN 258 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RFI POWER LINE FILTER, 30A, 24.2MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:480VAC, CURRENT RATING:30A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FN 258 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 11990015
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products