IEC FILTER, 1 PHASE, 6A, 250V, QC; CONNECTOR TYPE:IEC C14; CURRENT RATING:6A; VOLTAGE RATING:250VAC; FUSE HOLDER:1-POLE FUSE HOLDER; FUSE SIZE HELD:5MM X 20MM; CONNECTOR TERMINALS:QUICK CONNECT; IP RATING:-; PRODUCT RANGE:AF SERIES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Active Noise Control Products |
| Product Number | 134405538 |
| Product Name | RFI/EFI/EMI Noise Filter |