Schaffner EMC Inc. RFI/EFI/EMI Noise Filter FN2060-16-08

Description
POWER LINE FILTER, STANDARD, 250V, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:16A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:STUD, FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER LINE FILTER, STANDARD, 250V, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:16A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:STUD, FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 6909755 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
6909755
RFI/EFI/EMI Noise Filter 6909755
POWER LINE FILTER, STANDARD, 250V, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:16A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:STUD, FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER LINE FILTER, STANDARD, 250V, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:16A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:STUD, FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 6909755
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products