EMI FILTER, BLOCK TYPE, 0.05 OHM, 10A, CAPACITANCE ,VOLTAGE RATING 50V, FILTER TYPE ,CURRENT RATING 10A, FILTER TERMINALS ,INDUCTANCE MIN ,LEAKAGE CURRENT MAX ,PRODUCT RANGE ,DC CURRENT RATING 10A, EXTERNAL DEPTH 11MM, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Active Noise Control Products |
| Product Number | 24657496 |
| Product Name | RFI/EFI/EMI Noise Filter |