TE Connectivity RFI/EFI/EMI Noise Filter 40VSK6

Description
POWER LINE FILTER; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:40A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:STUD; FILTER OUTPUT TERMINALS:STUD; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER LINE FILTER; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:40A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:STUD; FILTER OUTPUT TERMINALS:STUD; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 21251414 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
21251414
RFI/EFI/EMI Noise Filter 21251414
POWER LINE FILTER; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:40A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:STUD; FILTER OUTPUT TERMINALS:STUD; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER LINE FILTER; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:40A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:STUD; FILTER OUTPUT TERMINALS:STUD; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 21251414
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products