Schaffner EMC Inc. RFI/EFI/EMI Noise Filter FN351H-50-33

Description
POWER LINE FILTER, 50A, 32.7MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:520VAC, CURRENT RATING:50A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FN 351 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER LINE FILTER, 50A, 32.7MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:520VAC, CURRENT RATING:50A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FN 351 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 19114898 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
19114898
RFI/EFI/EMI Noise Filter 19114898
POWER LINE FILTER, 50A, 32.7MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:520VAC, CURRENT RATING:50A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FN 351 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER LINE FILTER, 50A, 32.7MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:520VAC, CURRENT RATING:50A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FN 351 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 19114898
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products