TE Connectivity RFI/EFI/EMI Noise Filter 20VR6

Description
RFI POWER LINE FILTER, 20A, 700UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:20A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:STUD, FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RFI POWER LINE FILTER, 20A, 700UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:20A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:STUD, FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 19133866 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
19133866
RFI/EFI/EMI Noise Filter 19133866
RFI POWER LINE FILTER, 20A, 700UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:20A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:STUD, FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RFI POWER LINE FILTER, 20A, 700UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:20A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:STUD, FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 19133866
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products