TE Connectivity RFI/EFI/EMI Noise Filter 10ESK1

Description
FILTER, EMI / RFI, IEC, 10A, 360UA, CONNECTOR TYPE:IEC C14, CURRENT RATING:10A, VOLTAGE RATING:250VAC, FUSE HOLDER:-, FUSE SIZE HELD:-, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:FLANGE MOUNT, IP RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, EMI / RFI, IEC, 10A, 360UA, CONNECTOR TYPE:IEC C14, CURRENT RATING:10A, VOLTAGE RATING:250VAC, FUSE HOLDER:-, FUSE SIZE HELD:-, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:FLANGE MOUNT, IP RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 43543253 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
43543253
RFI/EFI/EMI Noise Filter 43543253
FILTER, EMI / RFI, IEC, 10A, 360UA, CONNECTOR TYPE:IEC C14, CURRENT RATING:10A, VOLTAGE RATING:250VAC, FUSE HOLDER:-, FUSE SIZE HELD:-, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:FLANGE MOUNT, IP RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FILTER, EMI / RFI, IEC, 10A, 360UA, CONNECTOR TYPE:IEC C14, CURRENT RATING:10A, VOLTAGE RATING:250VAC, FUSE HOLDER:-, FUSE SIZE HELD:-, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:FLANGE MOUNT, IP RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 43543253
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products