CABLE EMI NOISE FILTER, SNAP-ON CASE, 100MHZ FILTER RATING, SERIES 270R, 21MM OUTER DIAMETER, 6.8MM INNER DIAMETER, 41.7MM LENGTH, 270 OHM RESISTANCE RATING, 6.45MM CABLE DIAMETER MAX, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Active Noise Control Products |
| Product Number | 109058101 |
| Product Name | RFI/EFI/EMI Noise Filter |