TE Connectivity RFI/EFI/EMI Noise Filter 36AYC10B

Description
POWER LINE FILTER, 3PHASE, 480V, 36A, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:480VAC, CURRENT RATING:36A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER LINE FILTER, 3PHASE, 480V, 36A, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:480VAC, CURRENT RATING:36A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 48935810 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
48935810
RFI/EFI/EMI Noise Filter 48935810
POWER LINE FILTER, 3PHASE, 480V, 36A, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:480VAC, CURRENT RATING:36A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER LINE FILTER, 3PHASE, 480V, 36A, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:480VAC, CURRENT RATING:36A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 48935810
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products