Schaffner EMC Inc. RFI/EFI/EMI Noise Filter FN405-0.5-02

Description
FILTER, 0.5A, PCB MOUNT, CAPACITANCE:15000PF, VOLTAGE RATING:250VAC, FILTER TYPE:EMI, RFI, CURRENT RATING:500MA, FILTER TERMINALS:THROUGH HOLE, INDUCTANCE MIN:24MH, LEAKAGE CURRENT MAX:200µA, PRODUCT RANGE:FN405 SERIES, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, 0.5A, PCB MOUNT, CAPACITANCE:15000PF, VOLTAGE RATING:250VAC, FILTER TYPE:EMI, RFI, CURRENT RATING:500MA, FILTER TERMINALS:THROUGH HOLE, INDUCTANCE MIN:24MH, LEAKAGE CURRENT MAX:200µA, PRODUCT RANGE:FN405 SERIES, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 19055835 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
19055835
RFI/EFI/EMI Noise Filter 19055835
FILTER, 0.5A, PCB MOUNT, CAPACITANCE:15000PF, VOLTAGE RATING:250VAC, FILTER TYPE:EMI, RFI, CURRENT RATING:500MA, FILTER TERMINALS:THROUGH HOLE, INDUCTANCE MIN:24MH, LEAKAGE CURRENT MAX:200µA, PRODUCT RANGE:FN405 SERIES, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FILTER, 0.5A, PCB MOUNT, CAPACITANCE:15000PF, VOLTAGE RATING:250VAC, FILTER TYPE:EMI, RFI, CURRENT RATING:500MA, FILTER TERMINALS:THROUGH HOLE, INDUCTANCE MIN:24MH, LEAKAGE CURRENT MAX:200µA, PRODUCT RANGE:FN405 SERIES, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 19055835
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products