FILTER, 30A, MOTOR DRIVE, CURRENT RATING:30A, VOLTAGE RATING:250VAC, FILTER TYPE:EMI, RFI, FILTER TERMINALS:SAFETY, INDUCTANCE MIN:1.3MH, CAPACITANCE:-, LEAKAGE CURRENT MAX:5.2MA, PRODUCT RANGE:-, SVHC:NO SVHC (15-JAN-2019), APPROVALROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Active Noise Control Products |
| Product Number | 19058667 |
| Product Name | RFI/EFI/EMI Noise Filter |