TE Connectivity RFI/EFI/EMI Noise Filter 30BCF10

Description
EMI/RFI POWER LINE FILTER, 30A 30MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:480VAC, CURRENT RATING:30A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
EMI/RFI POWER LINE FILTER, 30A 30MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:480VAC, CURRENT RATING:30A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 19128147 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
19128147
RFI/EFI/EMI Noise Filter 19128147
EMI/RFI POWER LINE FILTER, 30A 30MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:480VAC, CURRENT RATING:30A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

EMI/RFI POWER LINE FILTER, 30A 30MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:480VAC, CURRENT RATING:30A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 19128147
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products