Radwell International Datasheets for Active Noise Control Products

Active noise and vibration control systems are products such as controllers, sensors and actuators that monitor and cancel noise and/or vibration.
Active Noise Control Products: Learn more

Page: 1 2
Product Name Notes
3 PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, 600VAC 50/60HZ 3PH RATING, WYE AC ARRANGEMENT, 0.47 MICROFARAD CAPACITOR, 220OHM 7W RESISTOR RATING, 30INCH STRANDED WIRE LEADS, DIN RAIL MOUNT. FREE 2 YEAR...
3 PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 240VAC, 3Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 7 WATT RESISTOR, 30" STRANDED WIRE LEADS, SURFACE MOUNTING. FREE 2 YEAR RADWELL...
3 PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 480VAC, 3Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 100 OHM 7 WATT RESISTOR, 30" STRANDED WIRE LEADS, CLAMPING VARISTOR, SURFACE MOUNTING. FREE 2...
3 PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 480VAC, 3Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 100 OHM 7 WATT RESISTOR, 30" STRANDED WIRE LEADS, SURFACE MOUNTING. FREE 2 YEAR RADWELL...
3 PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 480VAC, 3Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 18 OHM 7 WATT RESISTOR, 30" STRANDED WIRE LEADS, SURFACE MOUNTING. FREE 2 YEAR RADWELL...
3 PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 480VAC, 3Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 7 WATT RESISTOR, 60" STRANDED WIRE LEADS, CLAMPING VARISTOR, SURFACE MOUNTING. FREE 2...
3 PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 600VAC, 3Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 18 OHM 7 WATT RESISTOR, 30" STRANDED WIRE LEADS, DIN MOUNTING. FREE 2 YEAR RADWELL...
3 PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 600VAC, 3Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 7 WATT RESISTOR, TERMINAL BLOCKS, DIN MOUNTING. FREE 2 YEAR RADWELL WARRANTY
30µH @ 1KHZ 2 LINE COMMON MODE CHOKE THROUGH HOLE 700MA DCR 150 MOHM 17.00MM X 11.00MM. FREE 2 YEAR RADWELL WARRANTY
AC FILTER, SU-9V SERIES, ROHS COMPLIANT: YES, 6 OHMS, 1 CHANNEL, PCB MOUNT, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
ALARM PANEL DSL FILTER, HIGH FREQUENCY DSL SIGNAL FROM LOW FREQUENCY VOICE/DATA COMMUNICATION, BLACK, SINGLE JACK. FREE 2 YEAR RADWELL WARRANTY
AUTOMATIONDIRECT EMI INPUT FILTER, 460 VAC, 3-PHASE, 25A, PANEL MOUNT, EMI/RFI FILTERING, DRIVE RATED, STANDARD PERFORMANCE, SCREW TERMINALS AND PIGTAIL. FOR USE WITH 3-PHASE AC DRIVES.. FREE 2 YEAR RADWELL...
BOSCH REXROTH CONTROLS, POWER-LINE FILTER, 16 AMP, 3 POLE, 480 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
CANNOT MAKE - SELL RCD518-30V. FREE 2 YEAR RADWELL WARRANTY
COMMON MODE CHOKES, AC FILTER .5 AMP, 2MH, 1 OHM, RADIAL, 17X11X17MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTUR, NOISE FILTER, 250V, 10A, 500UA, 60HZ,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURE 04/30/2012, NOISE FILTER, EMC, 2AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/31/2016, FILTER, 23 AMP, ROXBURGH, 3 PHASE, RFI, MIF323. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 3 PHASE, 480 VAC, 30 A, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DATA LINE FILTER, 2 FUNCTION(S), 50V, 2A, SMD-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMC FILTER, 4.5 AMP, 520 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMC NOISE FILTER, 3 AMP, 250 V, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, 10.5 AMP, 230 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, 115/250 V, 20 AMP, 50/60 HZ, 5-BLADE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, 25AMP, 230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, 27.5 AMP, 3 PHASE, 200/230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, 3-PHASE, 5 AMP, 500 VAC, 5.5MA, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, 3-SERIES, 3-PHASE, 380-480V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, 5 AMP, 250 V AC/DC, 2500 VAC TEST VOLTAGE, 500 VDC ISOLATION, 300 MM CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI FILTER, SINGLE PHASE, METAL CASE, 5 AMP, 250 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI NOISE FILTER, 3 AC, 250 V, 30 AMP, 50/60 HZ, 3 PH, HPF SCREW TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI POWER LINE FILTER, 20A, 1MA, FILTER TYPE:STANDARD, CURRENT RATING:20A, VOLTAGE RATING:250VAC, LEAKAGE CURRENT MAX:1MA, FILTER TERMINALS:SCREW . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI SUPPRESSION FILTER, 50 V, 3 PIN RADIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMI/RFI NOISE FILTER, 20AMP, 250V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER, 3 PHASE, 480 VAC, 15 A, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, 36 AMP, 250V, 50/60HZ, 1PHASE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE ATTENUATING LINE FILTER, 20-30DB ATTENTUATION RATING, 15AMP, 250VAC, 50/60HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE ATTENUATING LINE FILTER, 20-30DB ATTENUATION RATING, 5AMP, 250VAC, 50/60HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE CANCELLATION MODULE, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER 6AMP 250V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER SERVO 5AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 1.5 KV, 10 AMP, WV/250 V AC, 50/60 HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 20AMP, 250VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 250 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 250 VAC, 3 AMP, 1500 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 250 VAC, 6 AMP, 50/60 HZ, SCREW DOWN TERMINATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 250V, 20A, 50/60HZ, RECOMMENDED ALTERNATE PART NO. : RSHN-2020 (INTERCHANGEABILITY IS NOT GUARANTEED.). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 3-PHASE, 20 AMP, 500 V, 1.6 MH, 2.2 UF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 30 AMP, 250 V MAX, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 3000M?/MIN (LINE-TO-LINE), 6000M?/MIN (LINE-TO-GROUND), 500 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 3AMP, 250V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, 5A, 250V AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, EMC FILTER, FOR AC POWER LINE, LEAKAGE CURRENT LESS THAN 0.75 MA, WV...250 VAC, 10 AMP, TV...1500 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, HIGH LEAKAGE CURRENT, SCREW TERMINALS 30-12 AWG, 10.5 AMP, 200-230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, POWER LINE, MYB SERIES, 250V, 6 AMPS, 50/60HZ, 6AM AT 50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, SINGLE-PHASE, 5-20AMP, 250VAC, 50/60HZ, 470KOHM RESISTANCE RATING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NOISE FILTER, ZGB-01U SERIES, 3 AMP, 250 VAC RATED, 3 AMP CURRENT, 1500 VAC TEST VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC POWER FILTER, FOR POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER LINE FILTER, 6 AMP, 250 VAC, 50/60 HZ, 1 MA, SCREW TERMINAL, HIGH ATTENUATION IN LOW FREQUENCY, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER LINE FILTER, 8AMP, 3PHASE, 480VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER LINE NOISE FILTER, 30 A, 3 PHASE, 500 V, 50/60 HZ, 5 MH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 1PHASE, 240VAC, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, 3 PHASE, 10 AMP @ 40C, 250 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI FILTER, SINGLE PHASE, LEAKAGE CURRENT / 3.5 MA, HPF 25-85 DEGREE C, 10 AMP @ 40 DEGREE C, 250 V, 50/60 HZ. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, RFI INPUT FILTER, 16 AMP, 200-240 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RFI NOISE FILTER, 1 PHASE, 250 VAC, 50/60 HZ, 230 VAC @ 2.86 MA LEAKAGE CURRENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSIENT DISCRIMINATING FILTER, SERIES: TDF, 3 A, 110 TO 120 VAC, 1 PHASE, 20/20/10 KA NOMINAL DISCHARGE, MODES OF PROTECTION: L-N/L-PE/N-PE, LED INDICATOR. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, TRANSIENT DISCRIMINATING FILTER, SERIES: TDF, 3 AMP, 240VAC, 1 PHASE, 20/20/10 KA NOMINAL DISCHARGE, MODES OF PROTECTION: L-N/L-PE/N-PE, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSIENT VOLTAGE FILTER, 3-PHASE, 600 VAC, 0.47 MICROFARAD CAPACITOR, 7 W RESSITOR, 30 INCH STRANDED WIRE LEADS, CLAMPING VARISTOR, SURFACE-MOUNT, DIN-MOUNT BRACKET. FREE 2 YEAR RADWELL WARRANTY...
EMC FILTER, 10AMP, 250VAC, 50/60HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
EMC FILTER, 20AMP, 250V AC/DC, 2500VAC WITHSTANDING, 10M-OHM RESISTANCE RATING, PULSE ATTENTUATION, 14KA SCCR, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
EMC FILTER, 20AMP, 500VAC, 3 POLE, 50/60HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
EMC FILTER, 500 VAC, 200 AMPS, 50/60 HZ, 1/MIN. FREE 2 YEAR RADWELL WARRANTY
EMC FILTER, SINGLE PHASE, 15 AMP, 250 VAC, 50/60 HZ, -25 TO +85 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
EMC FILTER, SIZES 3 / 4 / M2, 1 PHASE SUPPLY, 9 AMP, 200/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
EMC INPUT FILTER, 50/60 HZ, 25 A, 3-PHASE, FOR VARIABLE SPEED DRIVES ATV21 AND LXM32. FREE 2 YEAR RADWELL WARRANTY
EMI FILTER. FREE 2 YEAR RADWELL WARRANTY
EMI POWER LINE FILTER, 6A, 1MA; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:6A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:TERMINAL BLOCK; PRODUCT RANGE:MC SERIES ROHS COMPLIANT:...
EMI/RFI NOISE FILTER 250VAC 50/60HZ 2AMP. FREE 2 YEAR RADWELL WARRANTY
FAN ACCESSORIES, FILTER, BLACK, FOAM, 120X120X5 MM. FREE 2 YEAR RADWELL WARRANTY
FANDIS Panel Accessories FPF12KUG-100
FERRITE COMPONENTS. FREE 2 YEAR RADWELL WARRANTY
FERRITE CORE, SPLIT, 11MM, 40 OHM/100MHZ; CABLE DIAMETER MAX:11MM; FREQUENCY MIN:10MHZ; FREQUENCY MAX:500MHZ; PRODUCT RANGE:ZCAT SERIES; FERRITE CASE STYLE:HINGED CORE; IMPEDANCE:50OHM; OPERATING TEMPERATURE MAX:85°C ROHS COMPLIANT: YES. FREE 2 YEAR...
FERRITE CORE, SPLIT, 4-7MM, 50 OHM; CABLE DIAMETER MAX:7MM; FREQUENCY MIN:50MHZ; FREQUENCY MAX:500MHZ; IMPEDANCE @ 100MHZ:-; PRODUCT RANGE:ZCAT SERIES; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
FILTER / SNUBBER, 3 PHASE TRANSIENT VOLTAGE, OPERATING VOLTAGE / 480 VAC, 3 OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 7 WATT RESISTOR, 30" STRANDED WIRE LEADS, SURFACE MOUNTING. FREE...
FILTER, 250VAC 20A, SCREW TERMINATIONS. FREE 2 YEAR RADWELL WARRANTY
FILTER, 3 PHASE TRANSIENT VOLTAGE, SNUBBER, OPERATING VOLTAGE: 480VAC, 3 OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 7 WATT RESISTOR, 30" STRANDED WIRE LEADS, CLAMPING VARISTOR, SURFACE MOUNTING. FREE 2...
FILTER, EMI, 7.5AMP, 125/250VAC, 50/60HZ,. FREE 2 YEAR RADWELL WARRANTY
FILTER, FOR USE WITH SINGLE PHASE POWER SUPPLY, 250 VAC, 6 AMP, SCREW TERMINATIONS, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, 200V, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, 3 AMP, 250 V, 50/60 HZ, SINGLE PHASE, SINGLE STAGE, QUICK CONNECT, CHASSIS MOUNT, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY
LINE FILTER, 36 AMP, 440 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
MOTOR POWER FILTER, FOR LONG LEAD LENGTHS, SIZE 3, CMDS / CMDF / CMMS / CMMF. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER 100AMP 3PH 500VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER 4AMP 250V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, 20 AMP, 250V, 50/60HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, 20A, 3PHASE, 500V, 1.6MH, 2.2UF. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, 250 VAC, 3 AMP, 50 / 60 HZ, 4 WIRE, SHIELDED, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, 250V, 1AMP, 50/60HZ, TV1500V~1MIN, . FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, 250V, 6A, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, 250VAC, 6AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, 50AMP 3VAC 250V, 50/60HZ HPF. FREE 2 YEAR RADWELL WARRANTY
NOISE FILTER, 50AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT CHOKE, 15 APPROX MOTOR KW, 105MM WIDTH, 62MM HEIGHT, . FREE 2 YEAR RADWELL WARRANTY
PASSIVE FILTER, FOR VARIABLE SPEED DRIVE, 240 AMP, 460 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
POWER LINE EMC FILTER, SERIES RSEN, 16AMP, 250V, 2500VAC WITHSTANDING, 0.1-30MHZ ATTENUATION, 14KA SCCR. FREE 2 YEAR RADWELL WARRANTY
POWER LINE EMC FILTER, SINGLE-PHASE, RSEN SERIES, DIN RAIL MOUNT, 30 A, 250 V. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, 75 AMP, 3 X AC 480 VAC, 50/60 HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, EMI FILTER, 3 PHASE, 500 VAC, 10 AMP, 5 MA LEAKAGE, SCREW TERMINATIONS, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, SINGLE PHASE, 1 STAGE, 250 VAC, 6 AMP, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY
POWER LINE NOISE FILTER, 30 A, 3 PHASE, 500 V, 50/60 HZ, 5 MH. FREE 2 YEAR RADWELL WARRANTY
R-K ELECTRONICS Panel Accessories RCD5A-30V
R-K ELECTRONICS Panel Accessories RCS1A-6
R-K ELECTRONICS Panel Accessories RCS1A-6V
R-K ELECTRONICS Panel Accessories RCS2G-6
R-K ELECTRONICS Panel Accessories RCS7A-6V
R-K ELECTRONICS Panel Accessories RCS7D-18V
R-K ELECTRONICS Panel Accessories TFYR-220.5-30
RASMI ELECTRONICS , RFI 3PH FILTER, 15AMP, 440VAC, 50/60HC. FREE 2 YEAR RADWELL WARRANTY
RC MODULE, 0.5UF, 600 VDC, 250 VAC, 470 OHM, 10%, 1/2W, 1R/1C, 80C, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
RF FILTER, 80 AMP, 520 VAC, 3 PHASE, 50-60HZ, . FREE 2 YEAR RADWELL WARRANTY
RF RELAY, SURFACE MOUNT, HIGH FREQUENCY. FREE 2 YEAR RADWELL WARRANTY
RFI FILTER ,1PHASE,10A, 250V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
RFI FILTER 1PHASE 250V 50/60HZ 10AMP. FREE 2 YEAR RADWELL WARRANTY
RFI FILTER 8AMP 3X440VAC 50/60HZ 3PHASE. FREE 2 YEAR RADWELL WARRANTY
RFI FILTER, 3PH, TYPE 4200-4830, 30AMPS. FREE 2 YEAR RADWELL WARRANTY
RFI FILTER, SINGLE PHASE, 10 AMP, 250 VAC, 50/60 HZ, 7 MA. FREE 2 YEAR RADWELL WARRANTY
RFI FILTER, SINGLE PHASE, 7 AMP, 250 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
ROXBURGH EMI INPUT FILTER, 120/240 VAC, 1-PHASE, 10A, PANEL MOUNT, EMI/RFI FILTERING, MULTI-STAGE, DRIVE RATED, VERY HIGH PERFORMANCE, SCREW TERMINALS. FOR USE WITH 1-PHASE AC DRIVES.. FREE 2 YEAR RADWELL...
ROXBURGH EMI INPUT FILTER, 120/240 VAC, 1-PHASE, 23A, PANEL MOUNT, EMI/RFI FILTERING, MULTI-STAGE, DRIVE RATED, VERY HIGH PERFORMANCE, SCREW TERMINALS. FOR USE WITH 1-PHASE AC DRIVES.. FREE 2 YEAR RADWELL...
ROXBURGH IEC INLET FILTER, 120/240 VAC, 1-PHASE, 6A, FUSED, SCREW MOUNT, EMI/RFI FILTERING, 1-STAGE, GENERAL PURPOSE, STANDARD PERFORMANCE, 1/4IN QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY
S7B 8 EMC FOOTPRINT FILTER. FREE 2 YEAR RADWELL WARRANTY
SERVO MOTOR FILTER, R88D, 10A, NOISE FILTER. FREE 2 YEAR RADWELL WARRANTY
SINGLE PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 120VAC NOM-120VAC NOM-130VAC MAX WITH VARISTOR MAX WITH VARISTOR, 1 OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 0.5 WATT RESISTOR, 6" STRANDED...
SINGLE PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 120VAC NOM-120VAC NOM-130VAC MAX WITH VARISTOR MAX WITH VARISTOR, 1Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 0.5 WATT RESISTOR, 18" STRANDED...
SINGLE PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 130VAC, 1Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 22 OHM 0.5 WATT RESISTOR, 6" STRANDED WIRE LEADS, SURFACE MOUNTING, DIN MOUNT BRACKET DRB-1.
SINGLE PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 130VAC, 1Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 0.5 WATT RESISTOR, 30" STRANDED WIRE LEADS, SURFACE MOUNTING, DIN MOUNT BRACKET DRB-1.
SINGLE PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 150VAC, 1 OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 0.5 WATT RESISTOR, 6" STRANDED WIRE LEADS,CLAMPING VARISTOR, SURFACE MOUNTING, DIN MOUNT BRACKET...
SINGLE PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 240VAC NOM- 250VAC MAX. WITH VARISTOR, 1 OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 0.5 WATT RESISTOR, 6" STRANDED WIRE LEADS, SURFACE...
SINGLE PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 240VAC NOM-130VAC MAX. WITH VARISTOR NOM-130VAC MAX. WITH VARISTOR, 1Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 0.5 WATT RESISTOR, 6" STRANDED...
SINGLE PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 240VAC NOM-130VAC MAX. WITH VARISTOR, 1 OR LOWER, 0.47 MICROFARAD CAPACITOR, 100 OHM 0.5 WATT RESISTOR, 6" STRANDED WIRE LEADS, SURFACE MOUNTING,...
SINGLE PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 250VAC, 1Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 0.5 WATT RESISTOR, 18" STRANDED WIRE LEADS, SURFACE MOUNTING, DIN MOUNT BRACKET DRB-1.
SINGLE PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 250VAC, 1Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 0.5 WATT RESISTOR, 30" STRANDED WIRE LEADS, CLAMPING VARISTOR, SURFACE MOUNTING, DIN MOUNT...
SINGLE PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 250VAC, 1Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 0.5 WATT RESISTOR, 6" STRANDED WIRE LEADS, CLAMPING VARISTOR, SURFACE MOUNTING, DIN MOUNT...
SINGLE PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 480VAC, 1Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 0.5 WATT RESISTOR, 30" STRANDED WIRE LEADS, SURFACE MOUNTING, DIN MOUNT BRACKET DRB-1.
SPLIT CORE FERRITE, ZCAT SERIES, 13 MM CABLE DIAMETER MAX, 150 OHM IMPEDANCE @ 100 MHZ, 10 MHZ FREQUENCY MIN, 500 MHZ FREQUENCY MAX. FREE 2 YEAR RADWELL WARRANTY
SPLIT FERRITE, FERRITE ASSEMBLY, NYLON 6/6 CASE, 18.5 X 34.0 X 17.8 MM, FOR 5.5-6.5 MM ROUND CABLE, SNAPPING INSTALLATION, WHITE. FREE 2 YEAR RADWELL WARRANTY
THREE PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, 600VAC, 3 OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM, 7 WATT RESISTOR, 30" STRANDED WIRE LEADS, SURFACE MOUNTING, DIN MOUNT, BRACKET DRB-4. FREE 2...
THREE PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 360VAC, 3Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 7 WATT RESISTOR, CENTER TAP TO GROUND, 30" STRANDED WIRE LEADS, SURFACE MOUNTING,...
THREE PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 600VAC, 3 OR LOWER, 0.47 MICROFARAD CAPACITOR, 100 OHM 7 WATT RESISTOR, 18" STRANDED WIRE LEADS, CLAMPING VARISTOR, SURFACE MOUNTING, DIN MOUNT...
THREE PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 600VAC, 3Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 7 WATT RESISTOR, WITH VOLTAGE BLEED-OFF RESISTOR, 30" STRANDED WIRE LEADS, SURFACE MOUNTING,...
THREE PHASE TRANSIENT VOLTAGE FILTER, SNUBBER, OPERATING VOLTAGE: 600VAC, 3Ø OR LOWER, 0.47 MICROFARAD CAPACITOR, 220 OHM 7 WATT RESISTOR, WITH VOLTAGE BLEED-OFF RESISTOR, 72" STRANDED WIRE LEADS, SURFACE MOUNTING,...
THREE PHASE, EMC/EMI LINE FILTER, 150 A, 500 VAC, 50/60 HZ, TWO STAGE, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
TRANSENT VOLTAGE FILTER, RCS SERIES, 120 VAC, 220 OHMS, 10 WATSS, 6 IN LEADS, SINGLE PHASE, 0.47 MICROFARADS. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT VOLTAGE FILTER, SINGLE PHASE, 0.47 MICROFARAD CAPACITOR, 100 OHM 0.5 WATT RESISTOR, SURFACE MOUNTING, 130VAC, DRB-1. FREE 2 YEAR RADWELL WARRANTY
VIBRATION ISOLATION. FREE 2 YEAR RADWELL WARRANTY

<< Prev