POWER LINE FILTER, 16A, 500UA, CONNECTOR TYPE:IEC C20, CURRENT RATING:15A, VOLTAGE RATING:250VAC, FUSE HOLDER:-, FUSE SIZE HELD:-, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:FLANGE MOUNT, IP RATING:IP40, CAPACITANCE:100NF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Active Noise Control Products |
| Product Number | 21744856 |
| Product Name | RFI/EFI/EMI Noise Filter |