TE Connectivity RFI/EFI/EMI Noise Filter 20VV1

Description
RFI POWER LINE FILTER, 20A, 820 UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:20A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:V SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RFI POWER LINE FILTER, 20A, 820 UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:20A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:V SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 19147338 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
19147338
RFI/EFI/EMI Noise Filter 19147338
RFI POWER LINE FILTER, 20A, 820 UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:20A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:V SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RFI POWER LINE FILTER, 20A, 820 UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:20A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:V SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 19147338
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products