Schaffner EMC Inc. RFI/EFI/EMI Noise Filter FN2090-4-06

Description
EMI POWER LINE FILTER, 4A, 500UA; CURRENT RATING:4A; VOLTAGE RATING:250VAC; FILTER TYPE:EMI, RFI; FILTER TERMINALS:QUICK CONNECT; INDUCTANCE MIN:14MH; CAPACITANCE:0.33ªF; LEAKAGE CURRENT MAX:0.5ªA; PRODUCT RANGE:-; INDUCTANCE:14MH ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
EMI POWER LINE FILTER, 4A, 500UA; CURRENT RATING:4A; VOLTAGE RATING:250VAC; FILTER TYPE:EMI, RFI; FILTER TERMINALS:QUICK CONNECT; INDUCTANCE MIN:14MH; CAPACITANCE:0.33ªF; LEAKAGE CURRENT MAX:0.5ªA; PRODUCT RANGE:-; INDUCTANCE:14MH ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 19055627 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
19055627
RFI/EFI/EMI Noise Filter 19055627
EMI POWER LINE FILTER, 4A, 500UA; CURRENT RATING:4A; VOLTAGE RATING:250VAC; FILTER TYPE:EMI, RFI; FILTER TERMINALS:QUICK CONNECT; INDUCTANCE MIN:14MH; CAPACITANCE:0.33ªF; LEAKAGE CURRENT MAX:0.5ªA; PRODUCT RANGE:-; INDUCTANCE:14MH ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

EMI POWER LINE FILTER, 4A, 500UA; CURRENT RATING:4A; VOLTAGE RATING:250VAC; FILTER TYPE:EMI, RFI; FILTER TERMINALS:QUICK CONNECT; INDUCTANCE MIN:14MH; CAPACITANCE:0.33ªF; LEAKAGE CURRENT MAX:0.5ªA; PRODUCT RANGE:-; INDUCTANCE:14MH ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 19055627
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products