Schaffner EMC Inc. RFI/EFI/EMI Noise Filter FN2070-3-06

Description
EMI POWER LINE FILTER, 3A, 734UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:3A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:FN 2000 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
EMI POWER LINE FILTER, 3A, 734UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:3A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:FN 2000 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 19091716 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
19091716
RFI/EFI/EMI Noise Filter 19091716
EMI POWER LINE FILTER, 3A, 734UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:3A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:FN 2000 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

EMI POWER LINE FILTER, 3A, 734UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:3A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:FN 2000 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 19091716
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products