TE Connectivity RFI/EFI/EMI Noise Filter 20VB1

Description
POWER LINE FILTER, EMI/RFI, 20A, 700UA, CURRENT RATING:20A, VOLTAGE RATING:250VAC, FILTER TYPE:EMI, RFI, FILTER TERMINALS:QUICK CONNECT, INDUCTANCE MIN:440H, CAPACITANCE:12000PF, LEAKAGE CURRENT MAX:700A, PRODUCT RANGE:B SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER LINE FILTER, EMI/RFI, 20A, 700UA, CURRENT RATING:20A, VOLTAGE RATING:250VAC, FILTER TYPE:EMI, RFI, FILTER TERMINALS:QUICK CONNECT, INDUCTANCE MIN:440H, CAPACITANCE:12000PF, LEAKAGE CURRENT MAX:700A, PRODUCT RANGE:B SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 19154591 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
19154591
RFI/EFI/EMI Noise Filter 19154591
POWER LINE FILTER, EMI/RFI, 20A, 700UA, CURRENT RATING:20A, VOLTAGE RATING:250VAC, FILTER TYPE:EMI, RFI, FILTER TERMINALS:QUICK CONNECT, INDUCTANCE MIN:440H, CAPACITANCE:12000PF, LEAKAGE CURRENT MAX:700A, PRODUCT RANGE:B SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER LINE FILTER, EMI/RFI, 20A, 700UA, CURRENT RATING:20A, VOLTAGE RATING:250VAC, FILTER TYPE:EMI, RFI, FILTER TERMINALS:QUICK CONNECT, INDUCTANCE MIN:440H, CAPACITANCE:12000PF, LEAKAGE CURRENT MAX:700A, PRODUCT RANGE:B SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 19154591
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products