POWER LINE FILTER, 1PHASE, 12A, TB, CURRENT RATING:12A, VOLTAGE RATING:250VAC, FILTER TYPE:1 PHASE, FILTER TERMINALS:TERMINAL BLOCK, INDUCTANCE MIN:-, CAPACITANCE:-, LEAKAGE CURRENT MAX:6.7MA, PRODUCT RANGE:FC SERIES, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Active Noise Control Products |
| Product Number | 43560197 |
| Product Name | RFI/EFI/EMI Noise Filter |