TE Connectivity RFI/EFI/EMI Noise Filter 10AYO1

Description
RFI POWER LINE FILTER, 10A, 3MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:440VAC, CURRENT RATING:10A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:AYO SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RFI POWER LINE FILTER, 10A, 3MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:440VAC, CURRENT RATING:10A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:AYO SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 19141904 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
19141904
RFI/EFI/EMI Noise Filter 19141904
RFI POWER LINE FILTER, 10A, 3MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:440VAC, CURRENT RATING:10A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:AYO SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RFI POWER LINE FILTER, 10A, 3MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:440VAC, CURRENT RATING:10A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:AYO SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 19141904
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products