POWER LINE FILTER, 3 PHASE, 8A, 440VAC, CURRENT RATING:8A, VOLTAGE RATING:440VAC, FILTER TYPE:3 PHASE, FILTER TERMINALS:TERMINAL BLOCK, INDUCTANCE MIN:7.6MH, CAPACITANCE:1.6¦F, LEAKAGE CURRENT MAX:1.9MA, PRODUCT RANGE:FN351 SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Active Noise Control Products |
| Product Number | 19055906 |
| Product Name | RFI/EFI/EMI Noise Filter |