EMI POWER LINE FILTER, 10A, 1MA; CURRENT RATING:10A; VOLTAGE RATING:250VAC; FILTER TYPE:STANDARD; FILTER TERMINALS:SCREW; INDUCTANCE MIN:-; CAPACITANCE:-; LEAKAGE CURRENT MAX:1MA; PRODUCT RANGE:-; DEPTH:107MM; HEIGHT:26MM; WIDTH:47MMROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Active Noise Control Products |
| Product Number | 40112560 |
| Product Name | RFI/EFI/EMI Noise Filter |