RFI POWER LINE FILTER, 6A, 380UA, CAPACITANCE:0.101 F, VOLTAGE RATING:250VAC, CURRENT RATING:6A, FILTER TYPE:EMI, RFI, FILTER TERMINALS:QUICK CONNECT, INDUCTANCE MIN:930 H, LEAKAGE CURRENT MAX:380 A, PRODUCT RANGE:- ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Active Noise Control Products |
| Product Number | 19120809 |
| Product Name | RFI/EFI/EMI Noise Filter |