POWER LINE FILTER, EMI, 10A, 150V, TH, CAPACITANCE:-, VOLTAGE RATING:150V, FILTER TYPE:EMI, CURRENT RATING:10A, FILTER TERMINALS:THROUGH HOLE, INDUCTANCE MIN:-, LEAKAGE CURRENT MAX:-, PRODUCT RANGE:EMIFIL BNX SERIES, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Active Noise Control Products |
| Product Number | 137685269 |
| Product Name | RFI/EFI/EMI Noise Filter |