TE Connectivity RFI/EFI/EMI Noise Filter 20VB6

Description
RFI POWER LINE FILTER, 20A, 700UA; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:20A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:STUD; FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RFI POWER LINE FILTER, 20A, 700UA; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:20A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:STUD; FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 12022041 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
12022041
RFI/EFI/EMI Noise Filter 12022041
RFI POWER LINE FILTER, 20A, 700UA; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:20A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:STUD; FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RFI POWER LINE FILTER, 20A, 700UA; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:20A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:STUD; FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 12022041
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products