TE Connectivity RFI/EFI/EMI Noise Filter 6VW1

Description
RFI POWER LINE FILTER, 6A, 820 UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:6A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:W SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RFI POWER LINE FILTER, 6A, 820 UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:6A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:W SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 19122191 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
19122191
RFI/EFI/EMI Noise Filter 19122191
RFI POWER LINE FILTER, 6A, 820 UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:6A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:W SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RFI POWER LINE FILTER, 6A, 820 UA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:6A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:W SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 19122191
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products