TE Connectivity RFI/EFI/EMI Noise Filter 6FC10

Description
EMI/RFI POWER LINE FILTER, 6A 6.7MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:6A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FC SERIES ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY
Description
EMI/RFI POWER LINE FILTER, 6A 6.7MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:6A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FC SERIES ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 19106871 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
19106871
RFI/EFI/EMI Noise Filter 19106871
EMI/RFI POWER LINE FILTER, 6A 6.7MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:6A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FC SERIES ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

EMI/RFI POWER LINE FILTER, 6A 6.7MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:6A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:2 STAGE, FILTER INPUT TERMINALS:TERMINAL BLOCK, PRODUCT RANGE:FC SERIES ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 19106871
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products