RFI POWER LINE FILTER, 700UA, FILTER APPLICATIONS: GENERAL PURPOSE, VOLTAGE RATING: 250VAC, CURRENT RATING: 3AMP, NO. OF PHASES: SINGLE PHASE, NO. OF STAGES: 2 STAGE, FILTER INPUT TERMINALS: QUICK CONNECT, PRODUCT RANGE: R SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Active Noise Control Products |
| Product Number | 19149974 |
| Product Name | RFI/EFI/EMI Noise Filter |