POWER LINE FILTER, 3A, 70UA; CURRENT RATING:3A; VOLTAGE RATING:440VAC; FILTER TYPE:3 PHASE + NEUTRAL LINE; FILTER TERMINALS:QUICK CONNECT; INDUCTANCE MIN:1MH; CAPACITANCE:0.1¦F; LEAKAGE CURRENT MAX:70¦A; PRODUCT RANGE:FN355 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Active Noise Control Products |
| Product Number | 19115393 |
| Product Name | RFI/EFI/EMI Noise Filter |