TE Connectivity RFI/EFI/EMI Noise Filter 10VK6

Description
RFI POWER LINE FILTER, 10A, 1MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:10A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:STUD, FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RFI POWER LINE FILTER, 10A, 1MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:10A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:STUD, FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 20771915 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
20771915
RFI/EFI/EMI Noise Filter 20771915
RFI POWER LINE FILTER, 10A, 1MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:10A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:STUD, FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RFI POWER LINE FILTER, 10A, 1MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:250VAC, CURRENT RATING:10A, NO. OF PHASES:SINGLE PHASE, NO. OF STAGES:1 STAGE, FILTER INPUT TERMINALS:STUD, FILTER OUTPUT TERMINALS:STUD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 20771915
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products