Schaffner EMC Inc. RFI/EFI/EMI Noise Filter FN3359-400-99

Description
RFI POWER LINE FILTER, 400A, 6MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:520VAC, CURRENT RATING:400A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:3 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:FN 3359 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RFI POWER LINE FILTER, 400A, 6MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:520VAC, CURRENT RATING:400A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:3 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:FN 3359 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 19093654 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
19093654
RFI/EFI/EMI Noise Filter 19093654
RFI POWER LINE FILTER, 400A, 6MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:520VAC, CURRENT RATING:400A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:3 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:FN 3359 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RFI POWER LINE FILTER, 400A, 6MA, FILTER APPLICATIONS:GENERAL PURPOSE, VOLTAGE RATING:520VAC, CURRENT RATING:400A, NO. OF PHASES:THREE PHASE, NO. OF STAGES:3 STAGE, FILTER INPUT TERMINALS:QUICK CONNECT, PRODUCT RANGE:FN 3359 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 19093654
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products