RFI POWER LINE FILTER, 10A, 380UA, CONNECTOR TYPE:IEC C14, CURRENT RATING:10A, VOLTAGE RATING:250VAC, FUSE HOLDER:-, FUSE SIZE HELD:-, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:SNAP-IN, FLANGE MOUNT, IP RATING:- ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Active Noise Control Products |
| Product Number | 19156046 |
| Product Name | RFI/EFI/EMI Noise Filter |