The 174HC1700K2CM6 is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, rated at 150 kVAR with a capacitance of 0.17 μF and a maximum RMS current of 250 A at 100 kHz. It has a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the kVAR rating de-rates by 2.25% per °C. The capacitor has a capacitance tolerance of ±10%, a maximum ESR of 286-389 mΩ at +25°C, and a self-inductance of less than 3 nH. It meets UL94V0 flame retardant standards and is mounted in a 2CM6 terminal style with dimensions of 30.2 mm width, 30 mm height, and 68 mm length.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.17µF Film Capacitor 700V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 0.17µF
CAP FILM 0.17UF 700VAC CHAS MT
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 174HC1700K2CM6 | 174HC1700K2CM6 | 174HC1700K2CM6-ND | 2002-174HC1700K2CM6 | 174HC1700K2CM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.1700 microF | 0.1700 microF | 0.1700 microF | 0.1700 microF | 0.1700 microF |