Maxwell Technologies, Inc. Supercapacitors/Ultracapacitors 130584

Description
Features and Benefits Up to 1,000,000 duty cycles or 10 year DC life 48V DC working voltage Active cell balancing Temperature output Overvoltage outputs available High power density Extreme Vibration Environment Compatible Typical Applications Hybrid vehicles Rail Heavy industrial equipment UPS systems
Request a Quote
Description
Features and Benefits Up to 1,000,000 duty cycles or 10 year DC life 48V DC working voltage Active cell balancing Temperature output Overvoltage outputs available High power density Extreme Vibration Environment Compatible Typical Applications Hybrid vehicles Rail Heavy industrial equipment UPS systems
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
130584
Supercapacitors/Ultracapacitors 130584
Features and Benefits Up to 1,000,000 duty cycles or 10 year DC life 48V DC working voltage Active cell balancing Temperature output Overvoltage outputs available High power density Extreme Vibration Environment Compatible Typical Applications Hybrid vehicles Rail Heavy industrial equipment UPS systems

Features and Benefits

  • Up to 1,000,000 duty cycles or 10 year DC life
  • 48V DC working voltage
  • Active cell balancing
  • Temperature output
  • Overvoltage outputs available
  • High power density
  • Extreme Vibration Environment Compatible

Typical Applications

  • Hybrid vehicles
  • Rail
  • Heavy industrial equipment
  • UPS systems
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 130584
Product Name Supercapacitors/Ultracapacitors
Capacitance Range 1.65E8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers