Cornell Dubilier Film Capacitor 160474J100F-F

Description
The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. All Type 160 capacitors are available in bulk with a .217"" +/-.039"" lead length, and they are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.
Request a Quote Datasheet
Description
The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. All Type 160 capacitors are available in bulk with a .217"" +/-.039"" lead length, and they are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - 160474J100F-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
160474J100F-F
Film Capacitor 160474J100F-F
The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. All Type 160 capacitors are available in bulk with a .217"" +/-.039"" lead length, and they are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.

The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. All Type 160 capacitors are available in bulk with a .217"" +/-.039"" lead length, and they are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.

Supplier's Site Datasheet
Film Capacitors - 338-3521-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3521-ND
Film Capacitors 338-3521-ND
0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors 2002-160474J100F-F
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.47µF 100V

Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.47µF 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors 160474J100F-F
CAP FILM 0.47UF 5% 100VDC RADIAL

CAP FILM 0.47UF 5% 100VDC RADIAL

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 160474J100F-F 338-3521-ND 2002-160474J100F-F 160474J100F-F
Product Name Film Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details