Cornell Dubilier Film Capacitors 160334K400M-F

Description
0.33µF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 160334K400M-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
160334K400M-F-ND
Film Capacitors 160334K400M-F-ND
0.33µF Film Capacitor 200V 400V Polyester, Metallized Radial

0.33µF Film Capacitor 200V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitor - 160334K400M-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
160334K400M-F
Film Capacitor 160334K400M-F
The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. All Type 160 capacitors are available in bulk with a .217"" +/-.039"" lead length, and they are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.

The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. All Type 160 capacitors are available in bulk with a .217"" +/-.039"" lead length, and they are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.

Supplier's Site Datasheet
Film Capacitors 2002-160334K400M-F
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.33µF 400V

Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.33µF 400V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 160334K400M-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
160334K400M-F
Capacitors - Film Capacitors 160334K400M-F
CAP FILM 0.33UF 10% 400VDC RAD

CAP FILM 0.33UF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 160334K400M-F-ND 160334K400M-F 2002-160334K400M-F 160334K400M-F
Product Name Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248383P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers