The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The capacitors are non-polar, non-inductively wound, and housed in rugged rectangular plastic cases meeting UL94V-0. They offer capacitance values from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 168333J100C-F corresponds to a 0.033 µF capacitor with ±5% tolerance at 100 Vdc, in the same package family as others listed, with dimensions L=7.2 mm, T=2.5 mm, H=6.5 mm, and Ød=0.5 mm. Dissipation factor is ≤100×10⁻⁴ at 120 Hz, total self-inductance is approximately 7 nH, and insulation resistance is ≥30,000 MΩ for capacitances ≤0.33 µF at ≤100 Vdc.
0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.033µF 100V
The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed in rugged rectangular plastic cases and all come with 5.0 mm (0.197“) lead spacing. They are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.
CAP FILM 0.033UF 5% 100VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168333J100C-F | 168333J100C-F-ND | 2002-168333J100C-F | 168333J100C-F | 168333J100C-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |