The 157AVG025MFF is a radial aluminum polymer capacitor rated for 25 VDC with a capacitance of 150 µF and a maximum ESR of 1.32629 Ω at 120 Hz and 20°C. It supports a ripple current of 750 mA at 100 kHz and 105°C. The part has dimensions of 8 mm in diameter and 8 mm in length. Its operating temperature range is -55°C to +125°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. Leakage current is specified at 24 µA maximum. The dissipation factor is 12% maximum at 120 Hz and 20°C. The capacitor meets load life and surge voltage test requirements with defined limits on capacitance change, ESR, and leakage current. The failure rate is 0.5% per 1000 hours at 125°C with a 60% confidence level.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
150µF 25V Aluminum - Polymer Capacitors Radial, Can 24mOhm 1500 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 150µF 25V
CAP ALUM POLY 150UF 20% 25V T/H
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 157AVG025MFF | 157AVG025MFF | 157AVG025MFF-ND | 2002-157AVG025MFF | 157AVG025MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |