The Type 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% derating above 85°C. The capacitors are non-polar, non-inductive, and meet UL94V-0 for case and epoxy materials. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part number 168474J63H-F corresponds to a 0.47 µF capacitor at 63 Vdc with ±5% tolerance, housed in a case measuring 7.2 mm in length, 3.5 mm in thickness, and 7.5 mm in height, consistent with the 63 Vdc variants in the series. Maximum pulse rise time is 44 V/µs, and dissipation factor at 120 Hz and 25°C is ≤150 × 10⁻⁴ for capacitances above 0.1 µF. Insulation resistance is ≥10,000 MΩ for capacitance >0.33 µF and voltage ≤100 Vdc. Total self-inductance is approximately 7 nH.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.47µF 63V
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed in rugged rectangular plastic cases and all come with 5.0 mm (0.197“) lead spacing. They are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168474J63H-F | 2002-168474J63H-F | 338-3271-ND | 168474J63H-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |