Cornell Dubilier Aluminum Electrolytic 158SMH6R3M

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 158SMH6R3M is a 1500 µF, 6.3 V aluminum electrolytic capacitor designed for general-purpose filtering, bypass, coupling, and blocking applications. It has a maximum ESR of 0.3316 Ω at 120 Hz and 20°C, and a rated ripple current of 475 mA at 105°C. The capacitor measures 10 mm in diameter by 10.5 mm in length. It operates within a temperature range of -55°C to +105°C, with a capacitance tolerance of ±20% and a load life of 1000 hours at 105°C under rated voltage. The part meets shelf life and soldering heat resistance standards as specified for the series, with leakage current limited to 0.01CV or 3 µA, whichever is greater.

Datasheet Summary
Powered by GS/AI

The 158SMH6R3M is a 1500 µF, 6.3 V aluminum electrolytic capacitor designed for general-purpose filtering, bypass, coupling, and blocking applications. It has a maximum ESR of 0.3316 Ω at 120 Hz and 20°C, and a rated ripple current of 475 mA at 105°C. The capacitor measures 10 mm in diameter by 10.5 mm in length. It operates within a temperature range of -55°C to +105°C, with a capacitance tolerance of ±20% and a load life of 1000 hours at 105°C under rated voltage. The part meets shelf life and soldering heat resistance standards as specified for the series, with leakage current limited to 0.01CV or 3 µA, whichever is greater.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 158SMH6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
158SMH6R3M
Aluminum Electrolytic 158SMH6R3M
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 158SMH6R3M - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
158SMH6R3M
Aluminum Electrolytic Capacitor 158SMH6R3M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 158SMH6R3M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
158SMH6R3M
Capacitors - Aluminum Electrolytic Capacitors 158SMH6R3M
CAP ALUM 1500UF 20% 6.3V SMD

CAP ALUM 1500UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 158SMH6R3M 158SMH6R3M 158SMH6R3M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Aluminum Electrolytic - 101C613U040BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C652T200CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details