Maxwell Technologies, Inc. Supercapacitors/Ultracapacitors 135873

Description
Maxwell Technologies’ DuraBlue Advanced Shock and Vibration Technology combines Maxwell’s patented electrode formulation and manufacturing process with a robust proprietary cell structure, resulting in a product line specialized for the most demanding shock and vibration requirements of the industrial and transportation industries. Maxwell’s proprietary electrode process results in the formation of a durable and tough electrode with the benefit of significantly longer life compared with other energy storage technologies available. Maxwell’s innovative mechanical design behind the DuraBlue product line achieves high performance and reliability for applications in the automotive, rail and hybrid bus markets. DuraBlue Features Meets IEC 60068-2-27 for shock and ISO 16750-3 Up to 1,000,000 duty cycles or 10-year DC life Up to 18 kW/kg of specific power Up to 4 Wh of stored energy Threaded terminals or laser-weldable posts Customer Benefits Exceptional shock and vibration resistance for transportation and extreme condition applications Proven reliability in the field 50 – 60% weight savings compared to lead-acid batteries Instant availability of high energy Flexibility for customized systems.
Request a Quote Datasheet
Description
Maxwell Technologies’ DuraBlue Advanced Shock and Vibration Technology combines Maxwell’s patented electrode formulation and manufacturing process with a robust proprietary cell structure, resulting in a product line specialized for the most demanding shock and vibration requirements of the industrial and transportation industries. Maxwell’s proprietary electrode process results in the formation of a durable and tough electrode with the benefit of significantly longer life compared with other energy storage technologies available. Maxwell’s innovative mechanical design behind the DuraBlue product line achieves high performance and reliability for applications in the automotive, rail and hybrid bus markets. DuraBlue Features Meets IEC 60068-2-27 for shock and ISO 16750-3 Up to 1,000,000 duty cycles or 10-year DC life Up to 18 kW/kg of specific power Up to 4 Wh of stored energy Threaded terminals or laser-weldable posts Customer Benefits Exceptional shock and vibration resistance for transportation and extreme condition applications Proven reliability in the field 50 – 60% weight savings compared to lead-acid batteries Instant availability of high energy Flexibility for customized systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitors/Ultracapacitors - 135873 - Richardson RFPD
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
135873
Supercapacitors/Ultracapacitors 135873
Maxwell Technologies’ DuraBlue Advanced Shock and Vibration Technology combines Maxwell’s patented electrode formulation and manufacturing process with a robust proprietary cell structure, resulting in a product line specialized for the most demanding shock and vibration requirements of the industrial and transportation industries. Maxwell’s proprietary electrode process results in the formation of a durable and tough electrode with the benefit of significantly longer life compared with other energy storage technologies available. Maxwell’s innovative mechanical design behind the DuraBlue product line achieves high performance and reliability for applications in the automotive, rail and hybrid bus markets. DuraBlue Features Meets IEC 60068-2-27 for shock and ISO 16750-3 Up to 1,000,000 duty cycles or 10-year DC life Up to 18 kW/kg of specific power Up to 4 Wh of stored energy Threaded terminals or laser-weldable posts Customer Benefits Exceptional shock and vibration resistance for transportation and extreme condition applications Proven reliability in the field 50 – 60% weight savings compared to lead-acid batteries Instant availability of high energy Flexibility for customized systems.

Maxwell Technologies’ DuraBlue Advanced Shock and Vibration Technology combines Maxwell’s patented electrode formulation and manufacturing process with a robust proprietary cell structure, resulting in a product line specialized for the most demanding shock and vibration requirements of the industrial and transportation industries.

Maxwell’s proprietary electrode process results in the formation of a durable and tough electrode with the benefit of significantly longer life compared with other energy storage technologies available. Maxwell’s innovative mechanical design behind the DuraBlue product line achieves high performance and reliability for applications in the automotive, rail and hybrid bus markets.

DuraBlue Features

  • Meets IEC 60068-2-27 for shock and ISO 16750-3
  • Up to 1,000,000 duty cycles or 10-year DC life
  • Up to 18 kW/kg of specific power
  • Up to 4 Wh of stored energy
  • Threaded terminals or laser-weldable posts

Customer Benefits

  • Exceptional shock and vibration resistance for transportation and extreme condition applications
  • Proven reliability in the field
  • 50 – 60% weight savings compared to lead-acid batteries
  • Instant availability of high energy
  • Flexibility for customized systems.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 135873
Product Name Supercapacitors/Ultracapacitors
Capacitance Range 3.00E9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details